Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA929DJ-T1-GE3 SIA929DJ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096389-SIA929DJ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 7.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 575pF @ 15V Maximum Rds On at Id,Vgs: 64 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096389-SIA929DJ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 7.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 575pF @ 15V Maximum Rds On at Id,Vgs: 64 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA929DJ-T1-GE3 - 1096389-SIA929DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA929DJ-T1-GE3
1096389-SIA929DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA929DJ-T1-GE3 1096389-SIA929DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096389-SIA929DJ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 7.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 575pF @ 15V Maximum Rds On at Id,Vgs: 64 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096389-SIA929DJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Maximum Power Dissipation: 7.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 575pF @ 15V
Maximum Rds On at Id,Vgs: 64 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SIA929DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA929DJ-T1-GE3TR-ND
FET, MOSFET Arrays SIA929DJ-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 30V 4.5A (Tc) 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 P-Channel (Dual) 30V 4.5A (Tc) 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIA929DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA929DJ-T1-GE3DKR-ND
FET, MOSFET Arrays SIA929DJ-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 4.5A (Tc) 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 P-Channel (Dual) 30V 4.5A (Tc) 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIA929DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA929DJ-T1-GE3CT-ND
FET, MOSFET Arrays SIA929DJ-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 30V 4.5A (Tc) 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 P-Channel (Dual) 30V 4.5A (Tc) 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
Singapore, Singapore
-30V 64mOhm 10V MOSFET Transistor
278-SIA929DJ-T1-GE3
-30V 64mOhm 10V MOSFET Transistor 278-SIA929DJ-T1-GE3
MOSFET -30V 64mOhm@10V 4.5A P-Ch G-III Product overview: SIA929DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 64mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 64mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA929DJ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET -30V 64mOhm@10V 4.5A P-Ch G-III Product overview: SIA929DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 64mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 64mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA929DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 12V Vgs PowerPAK SC-70

MOSFET -30V Vds 12V Vgs PowerPAK SC-70

Buy Now Datasheet
FET, MOSFET Arrays - SIA929DJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SIA929DJ-T1-GE3
FET, MOSFET Arrays SIA929DJ-T1-GE3
MOSFET 2P-CH 30V 4.5A SC70-6

MOSFET 2P-CH 30V 4.5A SC70-6

Supplier's Site Datasheet
Dual Mosfet,p-Ch, 30V/4.5A/powerpak Sc70 Rohs Compliant Vishay - 57AJ0375 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet,p-Ch, 30V/4.5A/powerpak Sc70 Rohs Compliant Vishay
57AJ0375
Dual Mosfet,p-Ch, 30V/4.5A/powerpak Sc70 Rohs Compliant Vishay 57AJ0375
DUAL MOSFET,P-CH, 30V/4.5A/POWERPAK SC70 ROHS COMPLIANT: YES

DUAL MOSFET,P-CH, 30V/4.5A/POWERPAK SC70 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA929DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA929DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA929DJ-T1-GE3
MOSFET 2P-CH 30V 4.5A SC70-6

MOSFET 2P-CH 30V 4.5A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096389-SIA929DJ-T1-GE3 SIA929DJ-T1-GE3TR-ND 278-SIA929DJ-T1-GE3 SIA929DJ-T1-GE3 SIA929DJ-T1-GE3 57AJ0375 SIA929DJ-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA929DJ-T1-GE3 FET, MOSFET Arrays -30V 64mOhm 10V MOSFET Transistor MOSFET FET, MOSFET Arrays Dual Mosfet,p-Ch, 30V/4.5A/powerpak Sc70 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 30 volts 30 volts
PD 7800 milliwatts 7800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C120080K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
4 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
Package Type TO-261-4, TO-261AA
Packing Method Tube; Tube
View Details