Vishay Intertechnology, Inc. 20V 4.5A MOSFET Transistor SIA923EDJ-T4-GE3

Description
Trans MOSFET P-CH 20V 4.5A 6-Pin PowerPAK SC-70 EP Product overview: SIA923EDJ-T4-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA923EDJ-T4-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 20V 4.5A 6-Pin PowerPAK SC-70 EP Product overview: SIA923EDJ-T4-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA923EDJ-T4-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.5A MOSFET Transistor
278-SIA923EDJ-T4-GE3
20V 4.5A MOSFET Transistor 278-SIA923EDJ-T4-GE3
Trans MOSFET P-CH 20V 4.5A 6-Pin PowerPAK SC-70 EP Product overview: SIA923EDJ-T4-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA923EDJ-T4-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 4.5A 6-Pin PowerPAK SC-70 EP Product overview: SIA923EDJ-T4-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA923EDJ-T4-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278478-SIA923EDJ-T4-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278478-SIA923EDJ-T4-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278478-SIA923EDJ-T4-GE3
Win Source Part Number: 1278478-SIA923EDJ-T4 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta), 4.5A (Tc) Rds On (Max) @ Id, Vgs: 54mOhm @ 3.8A, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power - Max: 1.9W (Ta), 7.8W (Tc) Package / Case: PowerPAK® SC-70-6 Dual Supplier Device Package: PowerPAK® SC-70-6 Dual Gate Charge (Qg) (Max) @ Vgs: 25nC @ 8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIA923

Win Source Part Number: 1278478-SIA923EDJ-T4-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta), 4.5A (Tc)
Rds On (Max) @ Id, Vgs: 54mOhm @ 3.8A, 4.5V
Vgs(th) (Max) @ Id: 1.4V @ 250µA
Power - Max: 1.9W (Ta), 7.8W (Tc)
Package / Case: PowerPAK® SC-70-6 Dual
Supplier Device Package: PowerPAK® SC-70-6 Dual
Gate Charge (Qg) (Max) @ Vgs: 25nC @ 8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIA923

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIA923EDJ-T4-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIA923EDJ-T4-GE3CT-ND
FET, MOSFET Arrays 742-SIA923EDJ-T4-GE3CT-ND
MOSFET 2P-CH 20V 4.5A PPAK8X8

MOSFET 2P-CH 20V 4.5A PPAK8X8

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIA923EDJ-T4-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIA923EDJ-T4-GE3TR-ND
FET, MOSFET Arrays 742-SIA923EDJ-T4-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta), 4.5A (Tc) 1.9W (Ta), 7.8W (Tc) Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta), 4.5A (Tc) 1.9W (Ta), 7.8W (Tc) Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIA923EDJ-T4-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIA923EDJ-T4-GE3DKR-ND
FET, MOSFET Arrays 742-SIA923EDJ-T4-GE3DKR-ND
MOSFET 2P-CH 20V 4.5A PPAK8X8

MOSFET 2P-CH 20V 4.5A PPAK8X8

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA923EDJ-T4-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA923EDJ-T4-GE3
MOSFET 2P-CH 20V 4.5A SC70-6

MOSFET 2P-CH 20V 4.5A SC70-6

Supplier's Site
FET, MOSFET Arrays - SIA923EDJ-T4-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SIA923EDJ-T4-GE3
FET, MOSFET Arrays SIA923EDJ-T4-GE3
MOSFET P-CH 20V SC-70-6

MOSFET P-CH 20V SC-70-6

Supplier's Site Datasheet
MOSFET -20V Vds 8V Vgs PowerPAK SC-70

MOSFET -20V Vds 8V Vgs PowerPAK SC-70

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIA923EDJ-T4-GE3 1278478-SIA923EDJ-T4-GE3 742-SIA923EDJ-T4-GE3CT-ND SIA923EDJ-T4-GE3 SIA923EDJ-T4-GE3 SIA923EDJ-T4-GE3
Product Name 20V 4.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Transconductance 0.0110 kS
PD 7.8 milliwatts
Unlock Full Specs
to access all available technical data