Vishay Precision Group FET, MOSFET Arrays SIA923EDJ-T1-GE3

Description
Mosfet Array 2 P-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SIA923EDJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA923EDJ-T1-GE3CT-ND
FET, MOSFET Arrays SIA923EDJ-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 P-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIA923EDJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA923EDJ-T1-GE3DKR-ND
FET, MOSFET Arrays SIA923EDJ-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 P-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIA923EDJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA923EDJ-T1-GE3TR-ND
FET, MOSFET Arrays SIA923EDJ-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 P-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA923EDJ-T1-GE3 - 1096388-SIA923EDJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA923EDJ-T1-GE3
1096388-SIA923EDJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA923EDJ-T1-GE3 1096388-SIA923EDJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096388-SIA923EDJ-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: SiA923EDJ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 7.8W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 25nC @ 8V Maximum Rds On at Id,Vgs: 54 mOhm @ 3.8A, 4.5V Alternative Parts (Cross-Reference): DMP2160UFDBQ-7; SSM6P49NU,LF; SSM6P49NU,LF(T; SSM6P49NU; Introduction Date: July 16, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096388-SIA923EDJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: SiA923EDJ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Maximum Power Dissipation: 7.8W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 25nC @ 8V
Maximum Rds On at Id,Vgs: 54 mOhm @ 3.8A, 4.5V
Alternative Parts (Cross-Reference): DMP2160UFDBQ-7; SSM6P49NU,LF; SSM6P49NU,LF(T; SSM6P49NU;
Introduction Date: July 16, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual SMD 20V MOSFET Transistor
278-SIA923EDJ-T1-GE3
P-Channel Dual SMD 20V MOSFET Transistor 278-SIA923EDJ-T1-GE3
Dual P-Channel JFET, 20V, 4.5A, 54mR Rds On, Surface Mount Product overview: SIA923EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, SMD, 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA923EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

Dual P-Channel JFET, 20V, 4.5A, 54mR Rds On, Surface Mount Product overview: SIA923EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, SMD, 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA923EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual P Channel, -20V, Powerpak Sc70-6; Transistor Polarity Vishay - 04X9741 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P Channel, -20V, Powerpak Sc70-6; Transistor Polarity Vishay
04X9741
Mosfet, Dual P Channel, -20V, Powerpak Sc70-6; Transistor Polarity Vishay 04X9741
MOSFET, DUAL P CHANNEL, -20V, POWERPAK SC70-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.044ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, DUAL P CHANNEL, -20V, POWERPAK SC70-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.044ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual P-Ch, -20V, Powerpak Sc70-6; Transistor Polarity Vishay - 86R3790 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, -20V, Powerpak Sc70-6; Transistor Polarity Vishay
86R3790
Mosfet, Dual P-Ch, -20V, Powerpak Sc70-6; Transistor Polarity Vishay 86R3790
MOSFET, DUAL P-CH, -20V, POWERPAK SC70-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.044ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, DUAL P-CH, -20V, POWERPAK SC70-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.044ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual/p-Ch/20V/4.5A/powerpak Sc70 Rohs Compliant Vishay - 57AJ0374 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual/p-Ch/20V/4.5A/powerpak Sc70 Rohs Compliant Vishay
57AJ0374
Mosfet, Dual/p-Ch/20V/4.5A/powerpak Sc70 Rohs Compliant Vishay 57AJ0374
MOSFET, DUAL/P-CH/20V/4.5A/P OWERPAK SC70 ROHS COMPLIANT: YES

MOSFET, DUAL/P-CH/20V/4.5A/POWERPAK SC70 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA923EDJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA923EDJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA923EDJ-T1-GE3
MOSFET 2P-CH 20V 4.5A SC70-6

MOSFET 2P-CH 20V 4.5A SC70-6

Supplier's Site
FET, MOSFET Arrays - SIA923EDJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SIA923EDJ-T1-GE3
FET, MOSFET Arrays SIA923EDJ-T1-GE3
MOSFET 2P-CH 20V 4.5A SC-70-6

MOSFET 2P-CH 20V 4.5A SC-70-6

Supplier's Site Datasheet
MOSFET -20V Vds 8V Vgs PowerPAK SC-70

MOSFET -20V Vds 8V Vgs PowerPAK SC-70

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIA923EDJ-T1-GE3CT-ND 1096388-SIA923EDJ-T1-GE3 278-SIA923EDJ-T1-GE3 04X9741 86R3790 57AJ0374 SIA923EDJ-T1-GE3 SIA923EDJ-T1-GE3 SIA923EDJ-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA923EDJ-T1-GE3 P-Channel Dual SMD 20V MOSFET Transistor Mosfet, Dual P Channel, -20V, Powerpak Sc70-6; Transistor Polarity Vishay Mosfet, Dual P-Ch, -20V, Powerpak Sc70-6; Transistor Polarity Vishay Mosfet, Dual/p-Ch/20V/4.5A/powerpak Sc70 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Package Type PowerPAK® SC-70-6 Dual SOT3; PowerPAK SC-70-6 Dual TO-3 TO-3 TO-3 PowerPAK® SC-70-6 Dual
Polarity P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 7800 milliwatts 7800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data