Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SIA921EDJ-T4-GE3

Description
Win Source Part Number: 1278479-SIA921EDJ-T4 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.5A Rds On (Max) @ Id, Vgs: 59mOhm @ 3.6A, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power - Max: 7.8W Package / Case: PowerPAK® SC-70-6 Dual Supplier Device Package: PowerPAK® SC-70-6 Dual Gate Charge (Qg) (Max) @ Vgs: 23nC @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIA921
Request a Quote Datasheet
Description
Win Source Part Number: 1278479-SIA921EDJ-T4 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.5A Rds On (Max) @ Id, Vgs: 59mOhm @ 3.6A, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power - Max: 7.8W Package / Case: PowerPAK® SC-70-6 Dual Supplier Device Package: PowerPAK® SC-70-6 Dual Gate Charge (Qg) (Max) @ Vgs: 23nC @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIA921
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278479-SIA921EDJ-T4-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278479-SIA921EDJ-T4-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278479-SIA921EDJ-T4-GE3
Win Source Part Number: 1278479-SIA921EDJ-T4 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.5A Rds On (Max) @ Id, Vgs: 59mOhm @ 3.6A, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power - Max: 7.8W Package / Case: PowerPAK® SC-70-6 Dual Supplier Device Package: PowerPAK® SC-70-6 Dual Gate Charge (Qg) (Max) @ Vgs: 23nC @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIA921

Win Source Part Number: 1278479-SIA921EDJ-T4-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 4.5A
Rds On (Max) @ Id, Vgs: 59mOhm @ 3.6A, 4.5V
Vgs(th) (Max) @ Id: 1.4V @ 250µA
Power - Max: 7.8W
Package / Case: PowerPAK® SC-70-6 Dual
Supplier Device Package: PowerPAK® SC-70-6 Dual
Gate Charge (Qg) (Max) @ Vgs: 23nC @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIA921

Buy Now Datasheet
Singapore, Singapore
P-Channel MOSFET Transistor
278-SIA921EDJ-T4-GE3
P-Channel MOSFET Transistor 278-SIA921EDJ-T4-GE3
Power Field-Effect Transistor, P-Channel, Metal-oxide Semiconductor FET, Product overview: SIA921EDJ-T4-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA921EDJ-T4-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, P-Channel, Metal-oxide Semiconductor FET, Product overview: SIA921EDJ-T4-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA921EDJ-T4-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 742-SIA921EDJ-T4-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIA921EDJ-T4-GE3TR-ND
FET, MOSFET Arrays 742-SIA921EDJ-T4-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 P-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIA921EDJ-T4-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIA921EDJ-T4-GE3DKR-ND
FET, MOSFET Arrays 742-SIA921EDJ-T4-GE3DKR-ND
MOSFET 2P-CH 20V 4.5A PPAK8X8

MOSFET 2P-CH 20V 4.5A PPAK8X8

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIA921EDJ-T4-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIA921EDJ-T4-GE3CT-ND
FET, MOSFET Arrays 742-SIA921EDJ-T4-GE3CT-ND
MOSFET 2P-CH 20V 4.5A PPAK8X8

MOSFET 2P-CH 20V 4.5A PPAK8X8

Buy Now Datasheet
MOSFET -20V Vds 12V Vgs PowerPAK SC-70

MOSFET -20V Vds 12V Vgs PowerPAK SC-70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA921EDJ-T4-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA921EDJ-T4-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA921EDJ-T4-GE3
MOSFET 2P-CH 20V 4.5A SC70-6

MOSFET 2P-CH 20V 4.5A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278479-SIA921EDJ-T4-GE3 278-SIA921EDJ-T4-GE3 742-SIA921EDJ-T4-GE3TR-ND SIA921EDJ-T4-GE3 SIA921EDJ-T4-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays P-Channel MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data