Win Source Part Number: 1278474-SIA920DJ-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 8V
Current - Continuous Drain (Id) @ 25°C: 4.5A
Rds On (Max) @ Id, Vgs: 27mOhm @ 5.3A, 4.5V
Vgs(th) (Max) @ Id: 700mV @ 250µA
Power - Max: 7.8W
Package / Case: PowerPAK® SC-70-6 Dual
Supplier Device Package: PowerPAK® SC-70-6 Dual
Gate Charge (Qg) (Max) @ Vgs: 7.5nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 470pF @ 4V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIA920
Product Status: Obsolete
Mosfet Array 2 N-Channel (Dual) 8V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual
MOSFET 2N-CH 8V 4.5A SC70-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1278474-SIA920DJ-T1-GE3 | SIA920DJ-T1-GE3-ND | SIA920DJ-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |