Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Tc) 7.8W Surface Mount PowerPAK® SC-70-6 Dual
Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Tc) 7.8W Surface Mount PowerPAK® SC-70-6 Dual
Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Tc) 7.8W Surface Mount PowerPAK® SC-70-6 Dual
Trans MOSFET N-CH 30V 4.5A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIA918EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA918EDJ-T1-GE3
Win Source Part Number: 1278490-SIA918EDJ-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc)
Rds On (Max) @ Id, Vgs: 58mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Power - Max: 7.8W
Package / Case: PowerPAK® SC-70-6 Dual
Supplier Device Package: PowerPAK® SC-70-6 Dual
Gate Charge (Qg) (Max) @ Vgs: 5.5nC @ 4.5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIA918EDJ-T1-GE3DKR,
Base Product Number: SIA918
MOSFET 2N-CH 30V POWERPAK SC70-6
MOSFET 30V Vds 8V Vgs PowerPAK SC-70
MOSFET 2N-CH 30V 4.5A SC70-6
MOSFET, DUAL N-CH, 30V, POWERPAK SC-70 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIA918EDJ-T1-GE3CT-ND | 278-SIA918EDJ-T1-GE3 | 1278490-SIA918EDJ-T1-GE3 | SIA918EDJ-T1-GE3 | SIA918EDJ-T1-GE3 | SIA918EDJ-T1-GE3 | 26AK5784 |
| Product Name | FET, MOSFET Arrays | 30V 4.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual N-Ch, 30V, Powerpak Sc-70 Rohs Compliant Vishay |
| Package Type | PowerPAK® SC-70-6 Dual | Tape and Reel | SOT3 | PowerPAK® SC-70-6 Dual | TO-3 | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | |||||
| Transconductance | 0.0140 kS |