Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA917DJ-T1-GE3 SIA917DJ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 092199-SIA917DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 6.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 250pF @ 10V Maximum Rds On at Id,Vgs: 110 mOhm @ 2.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 092199-SIA917DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 6.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 250pF @ 10V Maximum Rds On at Id,Vgs: 110 mOhm @ 2.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA917DJ-T1-GE3 - 092199-SIA917DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA917DJ-T1-GE3
092199-SIA917DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA917DJ-T1-GE3 092199-SIA917DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 092199-SIA917DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 6.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 250pF @ 10V Maximum Rds On at Id,Vgs: 110 mOhm @ 2.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 092199-SIA917DJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Maximum Power Dissipation: 6.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 250pF @ 10V
Maximum Rds On at Id,Vgs: 110 mOhm @ 2.5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 4.5A MOSFET Transistor
289-SIA917DJ-T1-GE3
20V 4.5A MOSFET Transistor 289-SIA917DJ-T1-GE3
MOSFET 2P-CH 20V 4.5A SC70-6 Product overview: SIA917DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA917DJ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4.5A SC70-6 Product overview: SIA917DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA917DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA917DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA917DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA917DJ-T1-GE3
MOSFET 2P-CH 20V 4.5A SC70-6

MOSFET 2P-CH 20V 4.5A SC70-6

Supplier's Site
MOSFET 2P-CH 20V 4.5A SC70-6 - 880-SIA917DJ-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 20V 4.5A SC70-6
880-SIA917DJ-T1-GE3
MOSFET 2P-CH 20V 4.5A SC70-6 880-SIA917DJ-T1-GE3
MOSFET 2P-CH 20V 4.5A SC70-6

MOSFET 2P-CH 20V 4.5A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 092199-SIA917DJ-T1-GE3 289-SIA917DJ-T1-GE3 SIA917DJ-T1-GE3 880-SIA917DJ-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA917DJ-T1-GE3 20V 4.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2P-CH 20V 4.5A SC70-6
Polarity P-Channel
V(BR)DSS 20 volts -20 volts
PD 6500 milliwatts 6500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK SC-70-6 Dual Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7313Q - 1149803-AUIRF7313Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details