Vishay Intertechnology, Inc. 20V 4.5A MOSFET Transistor SIA914DJ-T1-E3

Description
MOSFET 2N-CH 20V 4.5A SC70-6 Product overview: SIA914DJ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA914DJ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 4.5A SC70-6 Product overview: SIA914DJ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA914DJ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.5A MOSFET Transistor
289-SIA914DJ-T1-E3
20V 4.5A MOSFET Transistor 289-SIA914DJ-T1-E3
MOSFET 2N-CH 20V 4.5A SC70-6 Product overview: SIA914DJ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA914DJ-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 4.5A SC70-6 Product overview: SIA914DJ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA914DJ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278487-SIA914DJ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278487-SIA914DJ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278487-SIA914DJ-T1-E3
Win Source Part Number: 1278487-SIA914DJ-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.5A Rds On (Max) @ Id, Vgs: 53mOhm @ 3.7A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 6.5W Package / Case: PowerPAK® SC-70-6 Dual Supplier Device Package: PowerPAK® SC-70-6 Dual Gate Charge (Qg) (Max) @ Vgs: 11.5nC @ 8V Input Capacitance (Ciss) (Max) @ Vds: 400pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIA914DJT1E3,SIA914D J-T1-E3DKR,SIA914DJ- T1-E3TR,SIA914DJ-T1- E3CT Base Product Number: SIA914 Product Status: Obsolete

Win Source Part Number: 1278487-SIA914DJ-T1-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 4.5A
Rds On (Max) @ Id, Vgs: 53mOhm @ 3.7A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 6.5W
Package / Case: PowerPAK® SC-70-6 Dual
Supplier Device Package: PowerPAK® SC-70-6 Dual
Gate Charge (Qg) (Max) @ Vgs: 11.5nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds: 400pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIA914DJT1E3,SIA914DJ-T1-E3DKR,SIA914DJ-T1-E3TR,SIA914DJ-T1-E3CT
Base Product Number: SIA914
Product Status: Obsolete

Buy Now Datasheet
FET, MOSFET Arrays - SIA914DJ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA914DJ-T1-E3TR-ND
FET, MOSFET Arrays SIA914DJ-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 N-Channel (Dual) 20V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA914DJ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA914DJ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA914DJ-T1-E3
MOSFET 2N-CH 20V 4.5A SC70-6

MOSFET 2N-CH 20V 4.5A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 289-SIA914DJ-T1-E3 1278487-SIA914DJ-T1-E3 SIA914DJ-T1-E3TR-ND SIA914DJ-T1-E3
Product Name 20V 4.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data