Vishay Intertechnology, Inc. Dual 12V 4.3A MOSFET Transistor SIA913ADJ-T1-GE3

Description
Dual P-CH MOSFET Array, 12V, 4.3A, 50mR, 6-Pin PowerPAK SC-70 Product overview: SIA913ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA913ADJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual P-CH MOSFET Array, 12V, 4.3A, 50mR, 6-Pin PowerPAK SC-70 Product overview: SIA913ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA913ADJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 12V 4.3A MOSFET Transistor
278-SIA913ADJ-T1-GE3
Dual 12V 4.3A MOSFET Transistor 278-SIA913ADJ-T1-GE3
Dual P-CH MOSFET Array, 12V, 4.3A, 50mR, 6-Pin PowerPAK SC-70 Product overview: SIA913ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA913ADJ-T1-GE3 can be used for catalog matching and distributor lookup.

Dual P-CH MOSFET Array, 12V, 4.3A, 50mR, 6-Pin PowerPAK SC-70 Product overview: SIA913ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA913ADJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA913ADJ-T1-GE3 - 028733-SIA913ADJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA913ADJ-T1-GE3
028733-SIA913ADJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA913ADJ-T1-GE3 028733-SIA913ADJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028733-SIA913ADJ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: SiA913ADJ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 6.5W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 20nC @ 8V Max Input Capacitance: 590pF @ 6V Maximum Rds On at Id,Vgs: 61 mOhm @ 3.6A, 4.5V Alternative Parts (Cross-Reference): uPA2672T1R-E2-AX; Introduction Date: February 13, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028733-SIA913ADJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: SiA913ADJ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Maximum Power Dissipation: 6.5W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 20nC @ 8V
Max Input Capacitance: 590pF @ 6V
Maximum Rds On at Id,Vgs: 61 mOhm @ 3.6A, 4.5V
Alternative Parts (Cross-Reference): uPA2672T1R-E2-AX;
Introduction Date: February 13, 2009
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - SIA913ADJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA913ADJ-T1-GE3TR-ND
FET, MOSFET Arrays SIA913ADJ-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 P-Channel (Dual) 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIA913ADJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA913ADJ-T1-GE3CT-ND
FET, MOSFET Arrays SIA913ADJ-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 P-Channel (Dual) 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIA913ADJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA913ADJ-T1-GE3DKR-ND
FET, MOSFET Arrays SIA913ADJ-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 P-Channel (Dual) 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA913ADJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA913ADJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA913ADJ-T1-GE3
MOSFET 2P-CH 12V 4.5A SC70-6

MOSFET 2P-CH 12V 4.5A SC70-6

Supplier's Site
FET, MOSFET Arrays - SIA913ADJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SIA913ADJ-T1-GE3
FET, MOSFET Arrays SIA913ADJ-T1-GE3
MOSFET 2P-CH 12V 4.5A SC70-6

MOSFET 2P-CH 12V 4.5A SC70-6

Supplier's Site Datasheet
MOSFET 12V 4.5A 6.5W 61mohm @ 4.5V

MOSFET 12V 4.5A 6.5W 61mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIA913ADJ-T1-GE3 028733-SIA913ADJ-T1-GE3 SIA913ADJ-T1-GE3TR-ND SIA913ADJ-T1-GE3 SIA913ADJ-T1-GE3 SIA913ADJ-T1-GE3
Product Name Dual 12V 4.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA913ADJ-T1-GE3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
PD 6500 milliwatts 6500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products