Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA912DJ-T1-GE3 SIA912DJ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 102510-SIA912DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 6.5W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 11.5nC @ 8V Max Input Capacitance: 400pF @ 6V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 102510-SIA912DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 6.5W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 11.5nC @ 8V Max Input Capacitance: 400pF @ 6V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA912DJ-T1-GE3 - 102510-SIA912DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA912DJ-T1-GE3
102510-SIA912DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA912DJ-T1-GE3 102510-SIA912DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 102510-SIA912DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 6.5W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 11.5nC @ 8V Max Input Capacitance: 400pF @ 6V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 102510-SIA912DJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Maximum Power Dissipation: 6.5W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 11.5nC @ 8V
Max Input Capacitance: 400pF @ 6V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 4.5A MOSFET Transistor
289-SIA912DJ-T1-GE3
12V 4.5A MOSFET Transistor 289-SIA912DJ-T1-GE3
MOSFET 2N-CH 12V 4.5A SC70-6 Product overview: SIA912DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA912DJ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 12V 4.5A SC70-6 Product overview: SIA912DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA912DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA912DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA912DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA912DJ-T1-GE3
MOSFET 2N-CH 12V 4.5A SC70-6

MOSFET 2N-CH 12V 4.5A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 102510-SIA912DJ-T1-GE3 289-SIA912DJ-T1-GE3 SIA912DJ-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA912DJ-T1-GE3 12V 4.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 12 volts
PD 6500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details