Vishay Intertechnology, Inc. P-Channel Dual 20V 4.5A MOSFET Transistor SIA911ADJ-T1-GE3

Description
Dual P-Channel MOSFET 20V 4.5A 165mR 6-Pin PowerPAK SC-70 Product overview: SIA911ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA911ADJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual P-Channel MOSFET 20V 4.5A 165mR 6-Pin PowerPAK SC-70 Product overview: SIA911ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA911ADJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual 20V 4.5A MOSFET Transistor
278-SIA911ADJ-T1-GE3
P-Channel Dual 20V 4.5A MOSFET Transistor 278-SIA911ADJ-T1-GE3
Dual P-Channel MOSFET 20V 4.5A 165mR 6-Pin PowerPAK SC-70 Product overview: SIA911ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA911ADJ-T1-GE3 can be used for catalog matching and distributor lookup.

Dual P-Channel MOSFET 20V 4.5A 165mR 6-Pin PowerPAK SC-70 Product overview: SIA911ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA911ADJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA911ADJ-T1-GE3 - 064630-SIA911ADJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA911ADJ-T1-GE3
064630-SIA911ADJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA911ADJ-T1-GE3 064630-SIA911ADJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064630-SIA911ADJ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 6.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13nC @ 8V Max Input Capacitance: 345pF @ 10V Maximum Rds On at Id,Vgs: 116 mOhm @ 2.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064630-SIA911ADJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Maximum Power Dissipation: 6.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13nC @ 8V
Max Input Capacitance: 345pF @ 10V
Maximum Rds On at Id,Vgs: 116 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIA911ADJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIA911ADJ-T1-GE3TR-ND
FET, MOSFET Arrays 742-SIA911ADJ-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 P-Channel (Dual) 20V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIA911ADJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIA911ADJ-T1-GE3CT-ND
FET, MOSFET Arrays 742-SIA911ADJ-T1-GE3CT-ND
MOSFET 2P-CH 20V 4.5A PPAK8X8

MOSFET 2P-CH 20V 4.5A PPAK8X8

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIA911ADJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIA911ADJ-T1-GE3DKR-ND
FET, MOSFET Arrays 742-SIA911ADJ-T1-GE3DKR-ND
MOSFET 2P-CH 20V 4.5A PPAK8X8

MOSFET 2P-CH 20V 4.5A PPAK8X8

Buy Now Datasheet
MOSFET 2P-CH 20V 4.5A SC70-6 - 880-SIA911ADJ-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 20V 4.5A SC70-6
880-SIA911ADJ-T1-GE3
MOSFET 2P-CH 20V 4.5A SC70-6 880-SIA911ADJ-T1-GE3
MOSFET 2P-CH 20V 4.5A SC70-6

MOSFET 2P-CH 20V 4.5A SC70-6

Supplier's Site
MOSFET 20V 4.5A 6.5W

MOSFET 20V 4.5A 6.5W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA911ADJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA911ADJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA911ADJ-T1-GE3
MOSFET 2P-CH 20V 4.5A SC70-6

MOSFET 2P-CH 20V 4.5A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIA911ADJ-T1-GE3 064630-SIA911ADJ-T1-GE3 742-SIA911ADJ-T1-GE3TR-ND 880-SIA911ADJ-T1-GE3 SIA911ADJ-T1-GE3 SIA911ADJ-T1-GE3
Product Name P-Channel Dual 20V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA911ADJ-T1-GE3 FET, MOSFET Arrays MOSFET 2P-CH 20V 4.5A SC70-6 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 6500 milliwatts 6500 milliwatts 1800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts -20 volts
Package Type SOT3; PowerPAK SC-70-6 Dual PowerPAK® SC-70-6 Dual
Unlock Full Specs
to access all available technical data