Vishay Intertechnology, Inc. Single FETs, MOSFETs SIA817EDJ-T1-GE3

Description
P-Channel 30V 4.5A (Tc) 1.9W (Ta), 6.5W (Tc) Surface Mount PowerPAK® SC-70-6 Dual
Request a Quote Datasheet
Description
P-Channel 30V 4.5A (Tc) 1.9W (Ta), 6.5W (Tc) Surface Mount PowerPAK® SC-70-6 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIA817EDJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA817EDJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA817EDJ-T1-GE3TR-ND
P-Channel 30V 4.5A (Tc) 1.9W (Ta), 6.5W (Tc) Surface Mount PowerPAK® SC-70-6 Dual

P-Channel 30V 4.5A (Tc) 1.9W (Ta), 6.5W (Tc) Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
Single FETs, MOSFETs - SIA817EDJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA817EDJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA817EDJ-T1-GE3CT-ND
P-Channel 30V 4.5A (Tc) 1.9W (Ta), 6.5W (Tc) Surface Mount PowerPAK® SC-70-6 Dual

P-Channel 30V 4.5A (Tc) 1.9W (Ta), 6.5W (Tc) Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
Single FETs, MOSFETs - SIA817EDJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA817EDJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA817EDJ-T1-GE3DKR-ND
P-Channel 30V 4.5A (Tc) 1.9W (Ta), 6.5W (Tc) Surface Mount PowerPAK® SC-70-6 Dual

P-Channel 30V 4.5A (Tc) 1.9W (Ta), 6.5W (Tc) Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
Singapore, Singapore
30V 4.5A MOSFET Transistor
278-SIA817EDJ-T1-GE3
30V 4.5A MOSFET Transistor 278-SIA817EDJ-T1-GE3
Trans MOSFET P-CH 30V 4.5A 6-Pin PowerPAK SC-70 T/R Product overview: SIA817EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA817EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 4.5A 6-Pin PowerPAK SC-70 T/R Product overview: SIA817EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA817EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA817EDJ-T1-GE3 - 1096384-SIA817EDJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA817EDJ-T1-GE3
1096384-SIA817EDJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA817EDJ-T1-GE3 1096384-SIA817EDJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096384-SIA817EDJ-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta), 6.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Dimension: PowerPAK SC-70-6 Dual Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 600pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 65 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096384-SIA817EDJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta), 6.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Dimension: PowerPAK SC-70-6 Dual
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 600pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 65 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET -30V Vds 12V Vgs PowerPAK SC-70

MOSFET -30V Vds 12V Vgs PowerPAK SC-70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA817EDJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA817EDJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA817EDJ-T1-GE3
MOSFET P-CH 30V 4.5A PPAK SC70-6

MOSFET P-CH 30V 4.5A PPAK SC70-6

Supplier's Site
Trans MOSFET P-CH 30V 4.2A 6-Pin PowerPAK SC-70 T/R - 880-SIA817EDJ-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 30V 4.2A 6-Pin PowerPAK SC-70 T/R
880-SIA817EDJ-T1-GE3
Trans MOSFET P-CH 30V 4.2A 6-Pin PowerPAK SC-70 T/R 880-SIA817EDJ-T1-GE3
Trans MOSFET P-CH 30V 4.2A 6-Pin PowerPAK SC-70 T/R

Trans MOSFET P-CH 30V 4.2A 6-Pin PowerPAK SC-70 T/R

Supplier's Site
Mosfet, P-Ch, 30V, 4.5A, Powerpak Sc70 Rohs Compliant Vishay - 57AJ0372 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 4.5A, Powerpak Sc70 Rohs Compliant Vishay
57AJ0372
Mosfet, P-Ch, 30V, 4.5A, Powerpak Sc70 Rohs Compliant Vishay 57AJ0372
MOSFET, P-CH, 30V, 4.5A, POWERPAK SC70 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 4.5A, POWERPAK SC70 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIA817EDJ-T1-GE3TR-ND 278-SIA817EDJ-T1-GE3 1096384-SIA817EDJ-T1-GE3 SIA817EDJ-T1-GE3 SIA817EDJ-T1-GE3 880-SIA817EDJ-T1-GE3 57AJ0372
Product Name Single FETs, MOSFETs 30V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA817EDJ-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET P-CH 30V 4.2A 6-Pin PowerPAK SC-70 T/R Mosfet, P-Ch, 30V, 4.5A, Powerpak Sc70 Rohs Compliant Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® SC-70-6 Dual Tape and Reel SOT3; PowerPAK SC-70-6 Dual 2.5V, 10V TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts -30 volts
Unlock Full Specs
to access all available technical data