Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA813DJ-T1-GE3 SIA813DJ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 106527-SIA813DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta), 6.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Dimension: PowerPAK SC-70-6 Dual Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13nC @ 8V Max Input Capacitance: 355pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 94 mOhm @ 2.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 106527-SIA813DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta), 6.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Dimension: PowerPAK SC-70-6 Dual Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13nC @ 8V Max Input Capacitance: 355pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 94 mOhm @ 2.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA813DJ-T1-GE3 - 106527-SIA813DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA813DJ-T1-GE3
106527-SIA813DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA813DJ-T1-GE3 106527-SIA813DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 106527-SIA813DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta), 6.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Dimension: PowerPAK SC-70-6 Dual Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13nC @ 8V Max Input Capacitance: 355pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 94 mOhm @ 2.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106527-SIA813DJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta), 6.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Dimension: PowerPAK SC-70-6 Dual
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13nC @ 8V
Max Input Capacitance: 355pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 94 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 4.5A MOSFET Transistor
278-SIA813DJ-T1-GE3
20V 4.5A MOSFET Transistor 278-SIA813DJ-T1-GE3
MOSFET P-CH 20V 4.5A PPAK SC70-6 Product overview: SIA813DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA813DJ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.5A PPAK SC70-6 Product overview: SIA813DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA813DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA813DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA813DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA813DJ-T1-GE3
MOSFET P-CH 20V 4.5A PPAK SC70-6

MOSFET P-CH 20V 4.5A PPAK SC70-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 4.5A 6.5W 94mohm @ 4.5V

MOSFET 20V 4.5A 6.5W 94mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 106527-SIA813DJ-T1-GE3 278-SIA813DJ-T1-GE3 SIA813DJ-T1-GE3 SIA813DJ-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA813DJ-T1-GE3 20V 4.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts
PD 1900 to 6500 milliwatts 1900 milliwatts
Unlock Full Specs
to access all available technical data