Vishay Intertechnology, Inc. 20V 4.5A MOSFET Transistor SIA811DJ-T1-E3

Description
MOSFET P-CH 20V 4.5A PPAK SC70-6 Product overview: SIA811DJ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA811DJ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 4.5A PPAK SC70-6 Product overview: SIA811DJ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA811DJ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.5A MOSFET Transistor
278-SIA811DJ-T1-E3
20V 4.5A MOSFET Transistor 278-SIA811DJ-T1-E3
MOSFET P-CH 20V 4.5A PPAK SC70-6 Product overview: SIA811DJ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA811DJ-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.5A PPAK SC70-6 Product overview: SIA811DJ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA811DJ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA811DJ-T1-E3 - 106774-SIA811DJ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA811DJ-T1-E3
106774-SIA811DJ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA811DJ-T1-E3 106774-SIA811DJ-T1-E3
Manufacturer: Vishay Win Source Part Number: 106774-SIA811DJ-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta), 6.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Dimension: PowerPAK SC-70-6 Dual Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13nC @ 8V Max Input Capacitance: 355pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 94 mOhm @ 2.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106774-SIA811DJ-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta), 6.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Dimension: PowerPAK SC-70-6 Dual
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13nC @ 8V
Max Input Capacitance: 355pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 94 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA811DJ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA811DJ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA811DJ-T1-E3
MOSFET P-CH 20V 4.5A PPAK SC70-6

MOSFET P-CH 20V 4.5A PPAK SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIA811DJ-T1-E3 106774-SIA811DJ-T1-E3 SIA811DJ-T1-E3
Product Name 20V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA811DJ-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1900 milliwatts 1900 to 6500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; PowerPAK SC-70-6 Dual 355 pF @ 10 V
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
Package Type TO-261-4, TO-261AA
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details