P-Channel 20V 4.5A (Tc) 1.8W (Ta), 6.5W (Tc) Surface Mount PowerPAK® SC-70-6 Dual
P-Channel 20V 4.5A (Tc) 1.8W (Ta), 6.5W (Tc) Surface Mount PowerPAK® SC-70-6 Dual
P-Channel 20V 4.5A (Tc) 1.8W (Ta), 6.5W (Tc) Surface Mount PowerPAK® SC-70-6 Dual
P-CH MOSFET 20V 4.5A 116mR SOT-23 Product overview: SIA811ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA811ADJ-T1-GE3
Manufacturer: Vishay
Win Source Part Number: 028730-SIA811ADJ-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta), 6.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Dimension: PowerPAK SC-70-6 Dual
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13nC @ 8V
Max Input Capacitance: 345pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 116 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 4.5A PPAK SC70-6
MOSFET -20V Vds 8V Vgs PowerPAK SC-70
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIA811ADJ-T1-GE3TR-ND | 278-SIA811ADJ-T1-GE3 | 028730-SIA811ADJ-T1-GE3 | SIA811ADJ-T1-GE3 | SIA811ADJ-T1-GE3 |
| Product Name | Single FETs, MOSFETs | 20V 4.5A SOT-23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA811ADJ-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | PowerPAK® SC-70-6 Dual | SOT3; PowerPAK SC-70-6 Dual | PowerPAKR SC-70-6 Dual | ||
| PD | 6500 milliwatts | 1800 to 6500 milliwatts |