MOSFET 2N-CH 12V 4.5A SC70-6 Product overview: SIA778DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA778DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 12V, 20V 4.5A, 1.5A 6.5W, 5W Surface Mount PowerPAK® SC-70-6 Dual
Manufacturer: Vishay
Win Source Part Number: 1096382-SIA778DJ-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Maximum Power Dissipation: 6.5W, 5W
Drain-Source Breakdown Voltage: 12V, 20V
Continuous Drain Current at 25°C: 4.5A, 1.5A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15nC @ 8V
Max Input Capacitance: 500pF @ 6V
Maximum Rds On at Id,Vgs: 29 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 12V 4.5A SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-SIA778DJ-T1-GE3 | SIA778DJ-T1-GE3TR-ND | 1096382-SIA778DJ-T1-GE3 | SIA778DJ-T1-GE3 |
| Product Name | 12V 4.5A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA778DJ-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | PowerPAK® SC-70-6 Dual | SOT3; PowerPAK SC-70-6 Dual | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |