Mosfet Array N and P-Channel 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual
Mosfet Array N and P-Channel 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual
Mosfet Array N and P-Channel 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual
Trans MOSFET N/P-CH 20V 4.5A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIA519EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA519EDJ-T1-GE3
Manufacturer: Vishay
Win Source Part Number: 1096381-SIA519EDJ-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Maximum Power Dissipation: 7.8W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 350pF @ 10V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.2A, 4.5V
Alternative Parts (Cross-Reference): DMC2038LVT-7; AP2535GEY-HF; SiA519EDJ;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
MOSFET N/P-CH 20V 4.5A SC70-6
MOSFET N/P-CH 20V 4.5A SC70-6
Dual MOSFET, N and P Channel, 4.5 A, 20 V, 0.053 ohm, 4.5 V, 600 mV RoHS Compliant: Yes
MOSFET, N & P CHANNEL, 20V, 4.5A, POWERPAK SC70-6; Transistor Polarity:Complementa
MOSFET, N & P CH, 20V, 4.5A, POWERPAK SC70-6, FULL REEL; Transistor Polarity:Complementa
MOSFET -20V Vds 12V Vgs PowerPAK SC-70
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIA519EDJ-T1-GE3TR-ND | 278-SIA519EDJ-T1-GE3 | 1096381-SIA519EDJ-T1-GE3 | SIA519EDJ-T1-GE3 | SIA519EDJ-T1-GE3 | 97W2598 | 69W7157 | 86R3785 | SIA519EDJ-T1-GE3 |
| Product Name | FET, MOSFET Arrays | 20V 4.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA519EDJ-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Dual Mosfet, N And P Channel, 4.5 A, 20 V, 0.053 Ohm, 4.5 V, 600 Mv Rohs Compliant Vishay | Mosfet, N & P Channel, 20V, 4.5A, Powerpak Sc70-6; Transistor Polarity Vishay | Mosfet, N & P Ch, 20V, 4.5A, Powerpak Sc70-6, Full Reel; Transistor Polarity Vishay | MOSFET |
| Package Type | PowerPAK® SC-70-6 Dual | Tape and Reel | SOT3; PowerPAK SC-70-6 Dual | PowerPAK® SC-70-6 Dual | TO-3 | TO-3 | TO-3 | ||
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | P-Channel | P-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||||
| Transconductance | 0.0120 to 0.0070 kS |