Vishay Precision Group Transistor Polarity Vishay SIA517DJ-T1-GE3.

Description
Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: No
Description
Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Vishay - 15AC0288 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Vishay
15AC0288
Transistor Polarity Vishay 15AC0288
Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: No

Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC0288
Product Name Transistor Polarity Vishay
Transistor Type Transistor Polarity Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660391 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type Sot-89
View Details
Power - IGBT - CoolSiC™ hybrid devices - hybrid discretes - AIKBE50N65RF5 - AIKBE50N65RF5 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; PG-TO263-7
View Details
Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia - 55T7739 - Newark, An Avnet Company
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type TO-3
View Details