Vishay Precision Group 12V 4.5A MOSFET Transistor SIA517DJ-T1-GE3

Description
N/P-CH MOSFET 12V 4.5A 29mR SC-70-6 Product overview: SIA517DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA517DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N/P-CH MOSFET 12V 4.5A 29mR SC-70-6 Product overview: SIA517DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA517DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 4.5A MOSFET Transistor
278-SIA517DJ-T1-GE3
12V 4.5A MOSFET Transistor 278-SIA517DJ-T1-GE3
N/P-CH MOSFET 12V 4.5A 29mR SC-70-6 Product overview: SIA517DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA517DJ-T1-GE3 can be used for catalog matching and distributor lookup.

N/P-CH MOSFET 12V 4.5A 29mR SC-70-6 Product overview: SIA517DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA517DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SIA517DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA517DJ-T1-GE3TR-ND
FET, MOSFET Arrays SIA517DJ-T1-GE3TR-ND
Mosfet Array N and P-Channel 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array N and P-Channel 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIA517DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA517DJ-T1-GE3DKR-ND
FET, MOSFET Arrays SIA517DJ-T1-GE3DKR-ND
Mosfet Array N and P-Channel 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array N and P-Channel 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIA517DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA517DJ-T1-GE3CT-ND
FET, MOSFET Arrays SIA517DJ-T1-GE3CT-ND
Mosfet Array N and P-Channel 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array N and P-Channel 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA517DJ-T1-GE3 - 093787-SIA517DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA517DJ-T1-GE3
093787-SIA517DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA517DJ-T1-GE3 093787-SIA517DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 093787-SIA517DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: SiA517DJ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 6.5W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15nC @ 8V Max Input Capacitance: 500pF @ 6V Maximum Rds On at Id,Vgs: 29 mOhm @ 5A, 4.5V Alternative Parts (Cross-Reference): DMC1229UFDB-13; DMC1229UFDB-7; Introduction Date: May 25, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 093787-SIA517DJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: SiA517DJ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Maximum Power Dissipation: 6.5W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15nC @ 8V
Max Input Capacitance: 500pF @ 6V
Maximum Rds On at Id,Vgs: 29 mOhm @ 5A, 4.5V
Alternative Parts (Cross-Reference): DMC1229UFDB-13; DMC1229UFDB-7;
Introduction Date: May 25, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N&p-Ch, 12V, 4.5A, Powerpak Sc70; Transistor Polarity Vishay - 61AC1919 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N&p-Ch, 12V, 4.5A, Powerpak Sc70; Transistor Polarity Vishay
61AC1919
Mosfet, N&p-Ch, 12V, 4.5A, Powerpak Sc70; Transistor Polarity Vishay 61AC1919
MOSFET, N&P-CH, 12V, 4.5A, POWERPAK SC70; Transistor Polarity:N and P Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; RoHS Compliant: Yes

MOSFET, N&P-CH, 12V, 4.5A, POWERPAK SC70; Transistor Polarity:N and P Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Np Channel, 12V, 4.5A, Powerpak Sc70, Full Reel; Transistor Polarity Vishay - 15R4838 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Np Channel, 12V, 4.5A, Powerpak Sc70, Full Reel; Transistor Polarity Vishay
15R4838
Mosfet, Np Channel, 12V, 4.5A, Powerpak Sc70, Full Reel; Transistor Polarity Vishay 15R4838
MOSFET, NP CHANNEL, 12V, 4.5A, POWERPAK SC70, FULL REEL; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, NP CHANNEL, 12V, 4.5A, POWERPAK SC70, FULL REEL; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Np Channel, 12V, 4.5A, Powerpak Sc70; Transistor Polarity Vishay - 05W6926 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Np Channel, 12V, 4.5A, Powerpak Sc70; Transistor Polarity Vishay
05W6926
Mosfet, Np Channel, 12V, 4.5A, Powerpak Sc70; Transistor Polarity Vishay 05W6926
MOSFET, NP CHANNEL, 12V, 4.5A, POWERPAK SC70; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, NP CHANNEL, 12V, 4.5A, POWERPAK SC70; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
12V 4.5A 29mΩ@4.5V,5A 6.5W 1V@250uA 1PCSN-Channel&1PCSP-Channel PowerPAK SC-70-6 Dual MOSFETs ROHS - 17930-SIA517DJ-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
12V 4.5A 29mΩ@4.5V,5A 6.5W 1V@250uA 1PCSN-Channel&1PCSP-Channel PowerPAK SC-70-6 Dual MOSFETs ROHS
17930-SIA517DJ-T1-GE3
12V 4.5A 29mΩ@4.5V,5A 6.5W 1V@250uA 1PCSN-Channel&1PCSP-Channel PowerPAK SC-70-6 Dual MOSFETs ROHS 17930-SIA517DJ-T1-GE3
12V 4.5A 29mΩ@4.5V,5A 6.5W 1V@250uA 1PCSN-Channel&1PCSP- Channel PowerPAK SC-70-6 Dual MOSFETs ROHS

12V 4.5A 29mΩ@4.5V,5A 6.5W 1V@250uA 1PCSN-Channel&1PCSP-Channel PowerPAK SC-70-6 Dual MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V Vds 8V Vgs PowerPAK SC-70

MOSFET 12V Vds 8V Vgs PowerPAK SC-70

Buy Now Datasheet
FET, MOSFET Arrays - SIA517DJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SIA517DJ-T1-GE3
FET, MOSFET Arrays SIA517DJ-T1-GE3
MOSFET N/P-CH 12V 4.5A SC-70-6

MOSFET N/P-CH 12V 4.5A SC-70-6

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SIA517DJ-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SIA517DJ-T1-GE3
12V 4.5A 29mΩ@4.5V,5A 6.5W 1V@250uA 1PCSN-Channel&1PCSP- Channel PowerPAK-SC-70-6-Dua l MOSFETs ROHS

12V 4.5A 29mΩ@4.5V,5A 6.5W 1V@250uA 1PCSN-Channel&1PCSP-Channel PowerPAK-SC-70-6-Dual MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA517DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA517DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA517DJ-T1-GE3
MOSFET N/P-CH 12V 4.5A SC70-6

MOSFET N/P-CH 12V 4.5A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIA517DJ-T1-GE3 SIA517DJ-T1-GE3TR-ND 093787-SIA517DJ-T1-GE3 61AC1919 15R4838 17930-SIA517DJ-T1-GE3 SIA517DJ-T1-GE3 SIA517DJ-T1-GE3 SIA517DJ-T1-GE3 SIA517DJ-T1-GE3
Product Name 12V 4.5A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA517DJ-T1-GE3 Mosfet, N&p-Ch, 12V, 4.5A, Powerpak Sc70; Transistor Polarity Vishay Mosfet, Np Channel, 12V, 4.5A, Powerpak Sc70, Full Reel; Transistor Polarity Vishay 12V 4.5A 29mΩ@4.5V,5A 6.5W 1V@250uA 1PCSN-Channel&1PCSP-Channel PowerPAK SC-70-6 Dual MOSFETs ROHS MOSFET FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel P-Channel P-Channel N-Channel; P-Channel P-Channel; N and P-Channel N-Channel
PD 6500 milliwatts 6500 milliwatts 6500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type PowerPAK® SC-70-6 Dual SOT3; PowerPAK SC-70-6 Dual TO-3 TO-3 PowerPAK® SC-70-6 Dual
V(BR)DSS 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data