Vishay Precision Group Single FETs, MOSFETs SIA468DJ-T1-GE3

Description
N-Channel 30V 37.8A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet
Description
N-Channel 30V 37.8A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIA468DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA468DJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA468DJ-T1-GE3TR-ND
N-Channel 30V 37.8A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 37.8A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA468DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA468DJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA468DJ-T1-GE3CT-ND
N-Channel 30V 37.8A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 37.8A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA468DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA468DJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA468DJ-T1-GE3DKR-ND
N-Channel 30V 37.8A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 37.8A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
30V 37.8A MOSFET Transistor
278-SIA468DJ-T1-GE3
30V 37.8A MOSFET Transistor 278-SIA468DJ-T1-GE3
Trans MOSFET N-CH 30V 37.8A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIA468DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 37.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 37.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA468DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 37.8A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIA468DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 37.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 37.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA468DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277622-SIA468DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277622-SIA468DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277622-SIA468DJ-T1-GE3
Win Source Part Number: 1277622-SIA468DJ-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 37.8A (Tc) Rds On (Max) @ Id, Vgs: 8.4mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 19W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1290 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIA468DJ-T1-GE3CT,SI A468DJ-T1-GE3TR,SIA4 68DJ-T1-GE3DKR Base Product Number: SIA468 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277622-SIA468DJ-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 37.8A (Tc)
Rds On (Max) @ Id, Vgs: 8.4mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power Dissipation (Max): 19W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1290 pF @ 15 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIA468DJ-T1-GE3CT,SIA468DJ-T1-GE3TR,SIA468DJ-T1-GE3DKR
Base Product Number: SIA468
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SC-70

MOSFET 30V Vds 20V Vgs PowerPAK SC-70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA468DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA468DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA468DJ-T1-GE3
MOSFET N-CH 30V 37.8A PPAK SC70

MOSFET N-CH 30V 37.8A PPAK SC70

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIA468DJ-T1-GE3TR-ND 278-SIA468DJ-T1-GE3 1277622-SIA468DJ-T1-GE3 SIA468DJ-T1-GE3 SIA468DJ-T1-GE3
Product Name Single FETs, MOSFETs 30V 37.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type PowerPAK® SC-70-6 Tape and Reel SOT3 PowerPAKR SC-70-6
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

20V 4.3A MOSFET Transistor - 289-AUIRF7304QTR - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details