Vishay Precision Group Single FETs, MOSFETs SIA466EDJ-T1-GE3

Description
N-Channel 20V 25A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet
Description
N-Channel 20V 25A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIA466EDJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA466EDJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA466EDJ-T1-GE3DKR-ND
N-Channel 20V 25A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 20V 25A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA466EDJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA466EDJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA466EDJ-T1-GE3CT-ND
N-Channel 20V 25A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 20V 25A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA466EDJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA466EDJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA466EDJ-T1-GE3TR-ND
N-Channel 20V 25A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 20V 25A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V 25A MOSFET Transistor
278-SIA466EDJ-T1-GE3
20V 25A MOSFET Transistor 278-SIA466EDJ-T1-GE3
MOSFET N-CH 20V 25A SC-70-6 Product overview: SIA466EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA466EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 25A SC-70-6 Product overview: SIA466EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA466EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA466EDJ-T1-GE3 - 933764-SIA466EDJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA466EDJ-T1-GE3
933764-SIA466EDJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA466EDJ-T1-GE3 933764-SIA466EDJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933764-SIA466EDJ-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 25A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6 Package: PowerPAK® SC-70-6 Package: Reel - TR Mounting: Surface Mount Family Name: SIA466 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIA466EDJ-T1-GE3TR, SIA466EDJ-T1-GE3DKR, SIA466EDJ-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 933764-SIA466EDJ-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 25A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6
Package: PowerPAK® SC-70-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIA466
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIA466EDJ-T1-GE3TR, SIA466EDJ-T1-GE3DKR, SIA466EDJ-T1-GE3CT

Buy Now Datasheet
Mosfet, N Channel, 20V, 25A, Powerpak Sc70-6; Channel Type Vishay - 96X2659 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 25A, Powerpak Sc70-6; Channel Type Vishay
96X2659
Mosfet, N Channel, 20V, 25A, Powerpak Sc70-6; Channel Type Vishay 96X2659
MOSFET, N CHANNEL, 20V, 25A, POWERPAK SC70-6; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 25A, POWERPAK SC70-6; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 25A, 150Deg C, 19.2W Rohs Compliant Vishay - 75AH9194 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 25A, 150Deg C, 19.2W Rohs Compliant Vishay
75AH9194
Mosfet, N-Ch, 20V, 25A, 150Deg C, 19.2W Rohs Compliant Vishay 75AH9194
MOSFET, N-CH, 20V, 25A, 150DEG C, 19.2W ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 25A, 150DEG C, 19.2W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mosfet, N Channel, 20V, 25A, Powerpak Sc70-6; Transistor Polarity Vishay - 31Y6760 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 25A, Powerpak Sc70-6; Transistor Polarity Vishay
31Y6760
Mosfet, N Channel, 20V, 25A, Powerpak Sc70-6; Transistor Polarity Vishay 31Y6760
MOSFET, N CHANNEL, 20V, 25A, POWERPAK SC70-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:25A; On Resistance Rds(on):0.0079ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 25A, POWERPAK SC70-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:25A; On Resistance Rds(on):0.0079ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA466EDJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA466EDJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA466EDJ-T1-GE3
MOSFET N-CH 20V 25A PPAK SC70-6

MOSFET N-CH 20V 25A PPAK SC70-6

Supplier's Site
Single FETs, MOSFETs - SIA466EDJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA466EDJ-T1-GE3
Single FETs, MOSFETs SIA466EDJ-T1-GE3
MOSFET N-CH 20V 25A PPAK SC70-6

MOSFET N-CH 20V 25A PPAK SC70-6

Supplier's Site Datasheet
MOSFET 20V Vds 20V Vgs PowerPAK SC-70

MOSFET 20V Vds 20V Vgs PowerPAK SC-70

Buy Now Datasheet
MOSFET N-CH 20V 25A SC-70-6 - 880-SIA466EDJ-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 25A SC-70-6
880-SIA466EDJ-T1-GE3
MOSFET N-CH 20V 25A SC-70-6 880-SIA466EDJ-T1-GE3
MOSFET N-CH 20V 25A SC-70-6

MOSFET N-CH 20V 25A SC-70-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIA466EDJ-T1-GE3DKR-ND 278-SIA466EDJ-T1-GE3 933764-SIA466EDJ-T1-GE3 96X2659 75AH9194 31Y6760 SIA466EDJ-T1-GE3 SIA466EDJ-T1-GE3 SIA466EDJ-T1-GE3 880-SIA466EDJ-T1-GE3
Product Name Single FETs, MOSFETs 20V 25A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA466EDJ-T1-GE3 Mosfet, N Channel, 20V, 25A, Powerpak Sc70-6; Channel Type Vishay Mosfet, N-Ch, 20V, 25A, 150Deg C, 19.2W Rohs Compliant Vishay Mosfet, N Channel, 20V, 25A, Powerpak Sc70-6; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET MOSFET N-CH 20V 25A SC-70-6
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® SC-70-6 SOT3; PowerPAK® SC-70-6 TO-3 TO-3 TO-3 PowerPAKR SC-70-6 PowerPAK® SC-70-6
PD 19200 milliwatts 3500 milliwatts 3500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
IDSS 25000 milliamps 25000 milliamps 25000 milliamps
Unlock Full Specs
to access all available technical data