Vishay Precision Group Single FETs, MOSFETs SIA462DJ-T1-GE3

Description
N-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single
Request a Quote Datasheet
Description
N-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIA462DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA462DJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA462DJ-T1-GE3TR-ND
N-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single

N-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single

Buy Now Datasheet
Single FETs, MOSFETs - SIA462DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA462DJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA462DJ-T1-GE3DKR-ND
N-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single

N-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single

Buy Now Datasheet
Single FETs, MOSFETs - SIA462DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA462DJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA462DJ-T1-GE3CT-ND
N-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single

N-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA462DJ-T1-GE3 - 933763-SIA462DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA462DJ-T1-GE3
933763-SIA462DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA462DJ-T1-GE3 933763-SIA462DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933763-SIA462DJ-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single Package: PowerPAK® SC-70-6 Package: Reel - TR Mounting: Surface Mount Family Name: SIA462 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-70-6 Single ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIA462DJ-T1-GE3CT, SIA462DJ-T1-GE3TR, SIA462DJ-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 933763-SIA462DJ-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single
Package: PowerPAK® SC-70-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIA462
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-70-6 Single
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIA462DJ-T1-GE3CT, SIA462DJ-T1-GE3TR, SIA462DJ-T1-GE3DKR

Buy Now Datasheet
MOSFETs - 8141222 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8141222
MOSFETs 8141222
Trans MOSFET N-CH 30V 12A

Trans MOSFET N-CH 30V 12A

Supplier's Site
MOSFETs - 8141222P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8141222P
MOSFETs 8141222P
Trans MOSFET N-CH 30V 12A

Trans MOSFET N-CH 30V 12A

Supplier's Site
MOSFETs - 1657224 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657224
MOSFETs 1657224
Trans MOSFET N-CH 30V 12A

Trans MOSFET N-CH 30V 12A

Supplier's Site
Singapore, Singapore
30V 12A MOSFET Transistor
278-SIA462DJ-T1-GE3
30V 12A MOSFET Transistor 278-SIA462DJ-T1-GE3
MOSFET N-CH 30V 12A PPAK SC70-6 Product overview: SIA462DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA462DJ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A PPAK SC70-6 Product overview: SIA462DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA462DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA462DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA462DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA462DJ-T1-GE3
MOSFET N-CH 30V 12A PPAK SC70-6

MOSFET N-CH 30V 12A PPAK SC70-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SC-70

MOSFET 30V Vds 20V Vgs PowerPAK SC-70

Buy Now Datasheet
Mosfet, N-Ch, 30V, 12A, Powerpak Sc70 Rohs Compliant Vishay - 57AJ0368 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 12A, Powerpak Sc70 Rohs Compliant Vishay
57AJ0368
Mosfet, N-Ch, 30V, 12A, Powerpak Sc70 Rohs Compliant Vishay 57AJ0368
MOSFET, N-CH, 30V, 12A, POWERPAK SC70 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 12A, POWERPAK SC70 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIA462DJ-T1-GE3TR-ND 933763-SIA462DJ-T1-GE3 8141222 8141222P 278-SIA462DJ-T1-GE3 SIA462DJ-T1-GE3 SIA462DJ-T1-GE3 57AJ0368
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA462DJ-T1-GE3 MOSFETs MOSFETs 30V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 12A, Powerpak Sc70 Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type PowerPAK® SC-70-6 SOT3; PowerPAK® SC-70-6 Single Sot-363 (sc-70) SOT-363 Tape & Reel (TR) PowerPAKR SC-70-6 TO-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL024NTR - 199526-AUIRFL024NTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 1000 milliwatts
View Details
7 suppliers