Manufacturer: Vishay
Win Source Part Number: 843725-SIA456DJ-T3-G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
N-Channel 200V 1.1A (Ta), 2.6A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
MOSFET 200V Vds 16V Vgs PowerPAK SC-70
MOSFET N-CH 200V 1.1A/2.6A PPAK
MOSFET N-CH 200V 1.1A/2.6A PPAK
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 843725-SIA456DJ-T3-GE3 | 742-SIA456DJ-T3-GE3TR-ND | SIA456DJ-T3-GE3 | SIA456DJ-T3-GE3 | SIA456DJ-T3-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA456DJ-T3-GE3 | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | PowerPAK® SC-70-6 | PowerPAK® SC-70-6 | PowerPAKR SC-70-6 | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 200 volts |