Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA450DJ-T1-GE3 SIA450DJ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 064628-SIA450DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 1.52A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 7.04nC @ 10V Max Input Capacitance: 167pF @ 120V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.9 Ohm @ 700mA, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064628-SIA450DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 1.52A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 7.04nC @ 10V Max Input Capacitance: 167pF @ 120V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.9 Ohm @ 700mA, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA450DJ-T1-GE3 - 064628-SIA450DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA450DJ-T1-GE3
064628-SIA450DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA450DJ-T1-GE3 064628-SIA450DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064628-SIA450DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 1.52A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 7.04nC @ 10V Max Input Capacitance: 167pF @ 120V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.9 Ohm @ 700mA, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 064628-SIA450DJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Ta), 15W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 1.52A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 7.04nC @ 10V
Max Input Capacitance: 167pF @ 120V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.9 Ohm @ 700mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Singapore, Singapore
240V 1.52A MOSFET Transistor
278-SIA450DJ-T1-GE3
240V 1.52A MOSFET Transistor 278-SIA450DJ-T1-GE3
MOSFET N-CH 240V 1.52A PPAK Product overview: SIA450DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 1.52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 1.52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA450DJ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 240V 1.52A PPAK Product overview: SIA450DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 1.52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 1.52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA450DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - SIA450DJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA450DJ-T1-GE3
Single FETs, MOSFETs SIA450DJ-T1-GE3
MOSFET N-CH 240V 1.52A PPAK

MOSFET N-CH 240V 1.52A PPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA450DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA450DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA450DJ-T1-GE3
MOSFET N-CH 240V 1.52A PPAK

MOSFET N-CH 240V 1.52A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 064628-SIA450DJ-T1-GE3 278-SIA450DJ-T1-GE3 SIA450DJ-T1-GE3 SIA450DJ-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA450DJ-T1-GE3 240V 1.52A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 240 volts 240 volts
PD 3300 to 15000 milliwatts 3300 milliwatts 3300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data