Vishay Precision Group 30V 12A MOSFET Transistor SIA449DJ-T1-GE3

Description
MOSFET P-CH 30V 12A SC70-6 Product overview: SIA449DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA449DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 12A SC70-6 Product overview: SIA449DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA449DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12A MOSFET Transistor
278-SIA449DJ-T1-GE3
30V 12A MOSFET Transistor 278-SIA449DJ-T1-GE3
MOSFET P-CH 30V 12A SC70-6 Product overview: SIA449DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA449DJ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 12A SC70-6 Product overview: SIA449DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA449DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8141213P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8141213P
MOSFETs 8141213P
Trans MOSFET P-CH 30V 10.4A

Trans MOSFET P-CH 30V 10.4A

Supplier's Site
MOSFETs - 8141213 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8141213
MOSFETs 8141213
Trans MOSFET P-CH 30V 10.4A

Trans MOSFET P-CH 30V 10.4A

Supplier's Site
MOSFETs - 1657182 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657182
MOSFETs 1657182
Trans MOSFET P-CH 30V 10.4A

Trans MOSFET P-CH 30V 10.4A

Supplier's Site
FETs - Single - SIA449DJ-T1-GE3 - 808940-SIA449DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIA449DJ-T1-GE3
808940-SIA449DJ-T1-GE3
FETs - Single - SIA449DJ-T1-GE3 808940-SIA449DJ-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 808940-SIA449DJ-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: PowerPAK SC-70-6 Single Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK SC-70-6 Power Dissipation (Maximum): 3.5W , 19W (Tc) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 20mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2140pF at 15V Current - Continuous Drain (Id) at 25°C: 12A (Tc) Vgs(th) (Maximum) at Id: 1.5V at 250μA Maximum Vgs: ±12V

Manufacturer: Vishay Siliconix
Win Source Part Number: 808940-SIA449DJ-T1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: PowerPAK SC-70-6 Single
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: PowerPAK SC-70-6
Power Dissipation (Maximum): 3.5W , 19W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 20mOhm at 6A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2140pF at 15V
Current - Continuous Drain (Id) at 25°C: 12A (Tc)
Vgs(th) (Maximum) at Id: 1.5V at 250μA
Maximum Vgs: ±12V

Buy Now
Single FETs, MOSFETs - SIA449DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA449DJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA449DJ-T1-GE3CT-ND
P-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA449DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA449DJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA449DJ-T1-GE3TR-ND
P-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA449DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA449DJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA449DJ-T1-GE3DKR-ND
P-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Mosfet, P-Ch, 30V, 12A, Powerpak Sc70 Rohs Compliant Vishay - 57AJ0367 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 12A, Powerpak Sc70 Rohs Compliant Vishay
57AJ0367
Mosfet, P-Ch, 30V, 12A, Powerpak Sc70 Rohs Compliant Vishay 57AJ0367
MOSFET, P-CH, 30V, 12A, POWERPAK SC70 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 12A, POWERPAK SC70 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - SIA449DJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA449DJ-T1-GE3
Single FETs, MOSFETs SIA449DJ-T1-GE3
MOSFET P-CH 30V 12A PPAK SC70-6

MOSFET P-CH 30V 12A PPAK SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA449DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA449DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA449DJ-T1-GE3
MOSFET P-CH 30V 12A PPAK SC70-6

MOSFET P-CH 30V 12A PPAK SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIA449DJ-T1-GE3 8141213P 8141213 808940-SIA449DJ-T1-GE3 SIA449DJ-T1-GE3CT-ND 57AJ0367 SIA449DJ-T1-GE3 SIA449DJ-T1-GE3
Product Name 30V 12A MOSFET Transistor MOSFETs MOSFETs FETs - Single - SIA449DJ-T1-GE3 Single FETs, MOSFETs Mosfet, P-Ch, 30V, 12A, Powerpak Sc70 Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 19000 milliwatts 3500 to 19000 milliwatts 3500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT-363 Sot-363 (sc-70) SOT3 PowerPAK® SC-70-6 TO-3 PowerPAK® SC-70-6 PowerPAKR SC-70-6
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data