Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIA446DJ-T1-GE3

Description
Win Source Part Number: 1042213-SIA446DJ-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 7.7A (Tc) Rds On (Max) @ Id, Vgs: 177mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 230 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BSB165N15NZ3GXUMA1; FDMC86244; FDT86244; FDC86244; FQD16N15TM; DMN15H310SK3-13; IRF6217TRPBFSIA446DJ -T1-GE3.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIA446DJ-T1-GE3TR,SI A446DJ-T1-GE3DKR,SIA 446DJ-T1-GE3CT Base Product Number: SIA446 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1042213-SIA446DJ-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 7.7A (Tc) Rds On (Max) @ Id, Vgs: 177mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 230 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BSB165N15NZ3GXUMA1; FDMC86244; FDT86244; FDC86244; FQD16N15TM; DMN15H310SK3-13; IRF6217TRPBFSIA446DJ -T1-GE3.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIA446DJ-T1-GE3TR,SI A446DJ-T1-GE3DKR,SIA 446DJ-T1-GE3CT Base Product Number: SIA446 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1042213-SIA446DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1042213-SIA446DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1042213-SIA446DJ-T1-GE3
Win Source Part Number: 1042213-SIA446DJ-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 7.7A (Tc) Rds On (Max) @ Id, Vgs: 177mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 230 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BSB165N15NZ3GXUMA1; FDMC86244; FDT86244; FDC86244; FQD16N15TM; DMN15H310SK3-13; IRF6217TRPBFSIA446DJ -T1-GE3.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIA446DJ-T1-GE3TR,SI A446DJ-T1-GE3DKR,SIA 446DJ-T1-GE3CT Base Product Number: SIA446 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1042213-SIA446DJ-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: ThunderFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 7.7A (Tc)
Rds On (Max) @ Id, Vgs: 177mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 3.5W (Ta), 19W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 230 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BSB165N15NZ3GXUMA1; FDMC86244; FDT86244; FDC86244; FQD16N15TM; DMN15H310SK3-13; IRF6217TRPBFSIA446DJ-T1-GE3.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIA446DJ-T1-GE3TR,SIA446DJ-T1-GE3DKR,SIA446DJ-T1-GE3CT
Base Product Number: SIA446
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIA446DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA446DJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA446DJ-T1-GE3TR-ND
N-Channel 150V 7.7A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 150V 7.7A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA446DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA446DJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA446DJ-T1-GE3CT-ND
N-Channel 150V 7.7A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 150V 7.7A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA446DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA446DJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA446DJ-T1-GE3DKR-ND
N-Channel 150V 7.7A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 150V 7.7A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 150V 7.7A MOSFET Transistor
278-SIA446DJ-T1-GE3
N-Channel SMD 150V 7.7A MOSFET Transistor 278-SIA446DJ-T1-GE3
N-Channel MOSFET, 150V, 7.7A, 177mR, SC-70, Surface Mount Product overview: SIA446DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 150V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA446DJ-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 150V, 7.7A, 177mR, SC-70, Surface Mount Product overview: SIA446DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 150V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA446DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA446DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA446DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA446DJ-T1-GE3
MOSFET N-CH 150V 7.7A PPAK SC70

MOSFET N-CH 150V 7.7A PPAK SC70

Supplier's Site
MOSFET N-CH 150V 7.7A SC70-6L - 880-SIA446DJ-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 7.7A SC70-6L
880-SIA446DJ-T1-GE3
MOSFET N-CH 150V 7.7A SC70-6L 880-SIA446DJ-T1-GE3
MOSFET N-CH 150V 7.7A SC70-6L

MOSFET N-CH 150V 7.7A SC70-6L

Supplier's Site
Mosfet, N Channel, 150V, 7.7A, Powerpak Sc70; Channel Type Vishay - 38X4911 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 7.7A, Powerpak Sc70; Channel Type Vishay
38X4911
Mosfet, N Channel, 150V, 7.7A, Powerpak Sc70; Channel Type Vishay 38X4911
MOSFET, N CHANNEL, 150V, 7.7A, POWERPAK SC70; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:19W RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 7.7A, POWERPAK SC70; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:19W RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 150V, 7.7A, Powerpak Sc70; Channel Type Vishay - 38X4910 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 7.7A, Powerpak Sc70; Channel Type Vishay
38X4910
Mosfet, N Channel, 150V, 7.7A, Powerpak Sc70; Channel Type Vishay 38X4910
MOSFET, N CHANNEL, 150V, 7.7A, POWERPAK SC70; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:19W RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 7.7A, POWERPAK SC70; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:19W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 7.7A, Powerpak Sc70 Rohs Compliant Vishay - 57AJ0366 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 7.7A, Powerpak Sc70 Rohs Compliant Vishay
57AJ0366
Mosfet, N-Ch, 150V, 7.7A, Powerpak Sc70 Rohs Compliant Vishay 57AJ0366
MOSFET, N-CH, 150V, 7.7A, POWERPAK SC70 ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 7.7A, POWERPAK SC70 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs PowerPAK SC-70

MOSFET 150V Vds 20V Vgs PowerPAK SC-70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1042213-SIA446DJ-T1-GE3 SIA446DJ-T1-GE3TR-ND 278-SIA446DJ-T1-GE3 SIA446DJ-T1-GE3 880-SIA446DJ-T1-GE3 38X4911 57AJ0366 SIA446DJ-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel SMD 150V 7.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 150V 7.7A SC70-6L Mosfet, N Channel, 150V, 7.7A, Powerpak Sc70; Channel Type Vishay Mosfet, N-Ch, 150V, 7.7A, Powerpak Sc70 Rohs Compliant Vishay MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
PD 3500 to 19000 milliwatts 19000 milliwatts 3500 milliwatts 19000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 PowerPAK® SC-70-6 PowerPAKR SC-70-6 TO-3 TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data