P-Channel 20V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single
P-Channel 20V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single
P-Channel 20V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single
Trans MOSFET P-CH 20V 12A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIA445EDJT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA445EDJT-T1-GE
Manufacturer: Vishay
Win Source Part Number: 894939-SIA445EDJT-T1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single
Package: PowerPAK® SC-70-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIA445
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-70-6 Single
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIA445EDJT-T1-GE3DKR
MOSFET P-CH 20V 12A PPAK SC70-6
MOSFET -20V Vds 12V Vgs Thin PowerPAK SC-70
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIA445EDJT-T1-GE3TR-ND | 278-SIA445EDJT-T1-GE3 | 894939-SIA445EDJT-T1-GE3 | SIA445EDJT-T1-GE3 | SIA445EDJT-T1-GE3 |
| Product Name | Single FETs, MOSFETs | 20V 12A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA445EDJT-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | ||
| Package Type | PowerPAK® SC-70-6 | Tape and Reel | SOT3; PowerPAK® SC-70-6 Single | PowerPAKR SC-70-6 | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts |