Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA444DJT-T1-GE3 SIA444DJT-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096374-SIA444DJT-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 560pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17 mOhm @ 7.4A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096374-SIA444DJT-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 560pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17 mOhm @ 7.4A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA444DJT-T1-GE3 - 1096374-SIA444DJT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA444DJT-T1-GE3
1096374-SIA444DJT-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA444DJT-T1-GE3 1096374-SIA444DJT-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096374-SIA444DJT-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 560pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17 mOhm @ 7.4A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096374-SIA444DJT-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 19W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 560pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 7.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SIA444DJT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA444DJT-T1-GE3TR-ND
Single FETs, MOSFETs SIA444DJT-T1-GE3TR-ND
N-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
30V 12A MOSFET Transistor
278-SIA444DJT-T1-GE3
30V 12A MOSFET Transistor 278-SIA444DJT-T1-GE3
MOSFET N-CH 30V 12A PPAK SC70-6 Product overview: SIA444DJT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA444DJT-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A PPAK SC70-6 Product overview: SIA444DJT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA444DJT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA444DJT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA444DJT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA444DJT-T1-GE3
MOSFET N-CH 30V 12A PPAK SC70-6

MOSFET N-CH 30V 12A PPAK SC70-6

Supplier's Site
MOSFET N-Channel 30 V (D-S) - 880-SIA444DJT-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-Channel 30 V (D-S)
880-SIA444DJT-T1-GE3
MOSFET N-Channel 30 V (D-S) 880-SIA444DJT-T1-GE3
MOSFET N-Channel 30 V (D-S)

MOSFET N-Channel 30 V (D-S)

Supplier's Site
Single FETs, MOSFETs - SIA444DJT-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA444DJT-T1-GE3
Single FETs, MOSFETs SIA444DJT-T1-GE3
MOSFET N-CH 30V 12A PPAK SC70-6

MOSFET N-CH 30V 12A PPAK SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096374-SIA444DJT-T1-GE3 SIA444DJT-T1-GE3TR-ND 278-SIA444DJT-T1-GE3 SIA444DJT-T1-GE3 880-SIA444DJT-T1-GE3 SIA444DJT-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA444DJT-T1-GE3 Single FETs, MOSFETs 30V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-Channel 30 V (D-S) Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 3500 to 19000 milliwatts 3500 milliwatts 3500 milliwatts 3500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK SC-70-6 Single PowerPAK® SC-70-6 Tape & Reel (TR) PowerPAKR SC-70-6 PowerPAK® SC-70-6
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF4104S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers