MOSFET P-CH 20V 28A SC-70-6L Product overview: SIA439EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIA439EDJ-T1-GE3
P-Channel 20V 28A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
Manufacturer: Vishay
Win Source Part Number: 1096370-SIA439EDJ-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Ta), 19W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 69nC @ 8V
Max Input Capacitance: 2410pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 16.5 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 28A PPAK SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-SIA439EDJ-T1-GE3 | SIA439EDJ-T1-GE3TR-ND | 1096370-SIA439EDJ-T1-GE3 | SIA439EDJ-T1-GE3 |
| Product Name | 20V 28A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA439EDJ-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |
| PD | 3500 milliwatts | 3500 to 19000 milliwatts | ||
| TJ | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |