Vishay Precision Group SMD 8V 12A MOSFET Transistor SIA436DJ-T1-GE3

Description
N-CH MOSFET 8V 12A 36mR SC70-6L Surface Mount Product overview: SIA436DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA436DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 8V 12A 36mR SC70-6L Surface Mount Product overview: SIA436DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA436DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8V 12A MOSFET Transistor
278-SIA436DJ-T1-GE3
SMD 8V 12A MOSFET Transistor 278-SIA436DJ-T1-GE3
N-CH MOSFET 8V 12A 36mR SC70-6L Surface Mount Product overview: SIA436DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA436DJ-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 8V 12A 36mR SC70-6L Surface Mount Product overview: SIA436DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA436DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA436DJ-T1-GE3 - 1096368-SIA436DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA436DJ-T1-GE3
1096368-SIA436DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA436DJ-T1-GE3 1096368-SIA436DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096368-SIA436DJ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 800mV @ 250μA Max Gate Charge: 25.2nC @ 5V Max Input Capacitance: 1508pF @ 4V Maximum Gate-Source Voltage: ±5V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 15.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096368-SIA436DJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 19W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 25.2nC @ 5V
Max Input Capacitance: 1508pF @ 4V
Maximum Gate-Source Voltage: ±5V
Maximum Rds On at Id,Vgs: 9.4 mOhm @ 15.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SIA436DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA436DJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA436DJ-T1-GE3TR-ND
N-Channel 8V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 8V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA436DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA436DJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA436DJ-T1-GE3DKR-ND
N-Channel 8V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 8V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA436DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA436DJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA436DJ-T1-GE3CT-ND
N-Channel 8V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 8V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Mosfet, N Channel, 8V, 12A, Powerpak Sc70-6, Full Reel; Channel Type Vishay - 99W9414 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 8V, 12A, Powerpak Sc70-6, Full Reel; Channel Type Vishay
99W9414
Mosfet, N Channel, 8V, 12A, Powerpak Sc70-6, Full Reel; Channel Type Vishay 99W9414
MOSFET, N CHANNEL, 8V, 12A, POWERPAK SC70-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:19W RoHS Compliant: Yes

MOSFET, N CHANNEL, 8V, 12A, POWERPAK SC70-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:19W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 8V, 12A, 150Deg C, 19W; Channel Type Vishay - 63W4103 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 8V, 12A, 150Deg C, 19W; Channel Type Vishay
63W4103
Mosfet, N-Ch, 8V, 12A, 150Deg C, 19W; Channel Type Vishay 63W4103
MOSFET, N-CH, 8V, 12A, 150DEG C, 19W; Channel Type:N Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:350mV RoHS Compliant: Yes

MOSFET, N-CH, 8V, 12A, 150DEG C, 19W; Channel Type:N Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:350mV RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SIA436DJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA436DJ-T1-GE3
Single FETs, MOSFETs SIA436DJ-T1-GE3
MOSFET N-CH 8V 12A PPAK SC70-6

MOSFET N-CH 8V 12A PPAK SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA436DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA436DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA436DJ-T1-GE3
MOSFET N-CH 8V 12A PPAK SC70-6

MOSFET N-CH 8V 12A PPAK SC70-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 8V Vds 5V Vgs PowerPAK SC-70

MOSFET 8V Vds 5V Vgs PowerPAK SC-70

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIA436DJ-T1-GE3 1096368-SIA436DJ-T1-GE3 SIA436DJ-T1-GE3TR-ND 99W9414 63W4103 SIA436DJ-T1-GE3 SIA436DJ-T1-GE3 SIA436DJ-T1-GE3
Product Name SMD 8V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA436DJ-T1-GE3 Single FETs, MOSFETs Mosfet, N Channel, 8V, 12A, Powerpak Sc70-6, Full Reel; Channel Type Vishay Mosfet, N-Ch, 8V, 12A, 150Deg C, 19W; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 19000 milliwatts 3500 to 19000 milliwatts 19000 milliwatts 3500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 8 volts 8 volts
Unlock Full Specs
to access all available technical data