Vishay Precision Group Single FETs, MOSFETs SIA432DJ-T1-GE3

Description
N-Channel 30V 12A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet
Description
N-Channel 30V 12A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIA432DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA432DJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA432DJ-T1-GE3DKR-ND
N-Channel 30V 12A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 12A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA432DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA432DJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA432DJ-T1-GE3CT-ND
N-Channel 30V 12A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 12A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA432DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA432DJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA432DJ-T1-GE3TR-ND
N-Channel 30V 12A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 12A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
30V 10.1A MOSFET Transistor
278-SIA432DJ-T1-GE3
30V 10.1A MOSFET Transistor 278-SIA432DJ-T1-GE3
30V 10.1A N-CH MOSFET, 20mR Rds On, SC-70 Product overview: SIA432DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA432DJ-T1-GE3 can be used for catalog matching and distributor lookup.

30V 10.1A N-CH MOSFET, 20mR Rds On, SC-70 Product overview: SIA432DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA432DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA432DJ-T1-GE3 - 028726-SIA432DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA432DJ-T1-GE3
028726-SIA432DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA432DJ-T1-GE3 028726-SIA432DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028726-SIA432DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 19.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 800pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028726-SIA432DJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 19.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 800pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N Channel Mosfet, 30V, 10.1A, Sc-70; Transistor Polarity Vishay - 85W8930 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 10.1A, Sc-70; Transistor Polarity Vishay
85W8930
N Channel Mosfet, 30V, 10.1A, Sc-70; Transistor Polarity Vishay 85W8930
N CHANNEL MOSFET, 30V, 10.1A, SC-70; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10.1A; On Resistance Rds(on):0.0158ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 10.1A, SC-70; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10.1A; On Resistance Rds(on):0.0158ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 10.1A, Sc-70, Full Reel; Transistor Polarity Vishay - 16P3619 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 10.1A, Sc-70, Full Reel; Transistor Polarity Vishay
16P3619
N Channel Mosfet, 30V, 10.1A, Sc-70, Full Reel; Transistor Polarity Vishay 16P3619
N CHANNEL MOSFET, 30V, 10.1A, SC-70, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10.1A; On Resistance Rds(on):0.0158ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 10.1A, SC-70, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10.1A; On Resistance Rds(on):0.0158ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 30V, 12A, Powerpak Sc70; Transistor Polarity Vishay - 97W2596 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 12A, Powerpak Sc70; Transistor Polarity Vishay
97W2596
Mosfet, N Ch, 30V, 12A, Powerpak Sc70; Transistor Polarity Vishay 97W2596
MOSFET, N CH, 30V, 12A, POWERPAK SC70; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0158ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N CH, 30V, 12A, POWERPAK SC70; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0158ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA432DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA432DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA432DJ-T1-GE3
MOSFET N-CH 30V 12A PPAK SC70-6

MOSFET N-CH 30V 12A PPAK SC70-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SC-70

MOSFET 30V Vds 20V Vgs PowerPAK SC-70

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIA432DJ-T1-GE3DKR-ND 278-SIA432DJ-T1-GE3 028726-SIA432DJ-T1-GE3 85W8930 97W2596 SIA432DJ-T1-GE3 SIA432DJ-T1-GE3
Product Name Single FETs, MOSFETs 30V 10.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA432DJ-T1-GE3 N Channel Mosfet, 30V, 10.1A, Sc-70; Transistor Polarity Vishay Mosfet, N Ch, 30V, 12A, Powerpak Sc70; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type PowerPAK® SC-70-6 SOT3; PowerPAK SC-70-6 Single TO-3 TO-3 PowerPAKR SC-70-6
PD 19200 milliwatts 3500 to 19200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data