N-Channel 20V 12A (Ta), 12A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6
Manufacturer: Vishay
Win Source Part Number: 933762-SIA430DJ-T4-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 12A (Ta), 12A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6 Single
Package: Reel - TR
Package: PowerPAK® SC-70-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIA430
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-70-6 Single
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
MOSFET N-CH 20V 12A/12A PPAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SIA430DJ-T4-GE3-ND | 933762-SIA430DJ-T4-GE3 | SIA430DJ-T4-GE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA430DJ-T4-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |