Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA418DJ-T1-GE3 SIA418DJ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 933761-SIA418DJ-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Package: Reel - TR Package: PowerPAK® SC-70-6 Mounting: Surface Mount Part Status: Obsolete Family Name: SIA418 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SIA418DJT1GE3, SIA418DJ-T1-GE3DKR, SIA418DJ-T1-GE3CT, SIA418DJ-T1-GE3TR, 2266-SIA418DJ-T1-GE3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933761-SIA418DJ-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Package: Reel - TR Package: PowerPAK® SC-70-6 Mounting: Surface Mount Part Status: Obsolete Family Name: SIA418 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SIA418DJT1GE3, SIA418DJ-T1-GE3DKR, SIA418DJ-T1-GE3CT, SIA418DJ-T1-GE3TR, 2266-SIA418DJ-T1-GE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA418DJ-T1-GE3 - 933761-SIA418DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA418DJ-T1-GE3
933761-SIA418DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA418DJ-T1-GE3 933761-SIA418DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933761-SIA418DJ-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Package: Reel - TR Package: PowerPAK® SC-70-6 Mounting: Surface Mount Part Status: Obsolete Family Name: SIA418 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SIA418DJT1GE3, SIA418DJ-T1-GE3DKR, SIA418DJ-T1-GE3CT, SIA418DJ-T1-GE3TR, 2266-SIA418DJ-T1-GE3

Manufacturer: Vishay
Win Source Part Number: 933761-SIA418DJ-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
Package: Reel - TR
Package: PowerPAK® SC-70-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIA418
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SIA418DJT1GE3, SIA418DJ-T1-GE3DKR, SIA418DJ-T1-GE3CT, SIA418DJ-T1-GE3TR, 2266-SIA418DJ-T1-GE3

Buy Now Datasheet
Single FETs, MOSFETs - SIA418DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA418DJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA418DJ-T1-GE3TR-ND
N-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA418DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA418DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA418DJ-T1-GE3
MOSFET N-CH 30V 12A PPAK SC70-6

MOSFET N-CH 30V 12A PPAK SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 933761-SIA418DJ-T1-GE3 SIA418DJ-T1-GE3TR-ND SIA418DJ-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA418DJ-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details