MOSFET P-CH 8V 12A PPAK SC70-6 Product overview: SIA417DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA417DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 098563-SIA417DJ-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Ta), 19W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 32nC @ 5V
Max Input Capacitance: 1600pF @ 4V
Maximum Gate-Source Voltage: ±5V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 8V 12A PPAK SC70-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SIA417DJ-T1-GE3 | 098563-SIA417DJ-T1-GE3 | SIA417DJ-T1-GE3 |
| Product Name | 8V 12A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA417DJ-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 3500 milliwatts | 3500 to 19000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | SOT3; PowerPAK SC-70-6 Single | PowerPAKR SC-70-6 |