Vishay Precision Group Channel Type Vishay SIA416DJ-T1-GE3.

Description
Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:19W; No. of Pins:6Pins RoHS Compliant: No
Description
Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:19W; No. of Pins:6Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Channel Type Vishay - 30AC0108 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
30AC0108
Channel Type Vishay 30AC0108
Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:19W; No. of Pins:6Pins RoHS Compliant: No

Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:19W; No. of Pins:6Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 30AC0108
Product Name Channel Type Vishay
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
PNP general purpose transistor - 2PB1219AS,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers
IGBT Module - 54735464 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details