Vishay Intertechnology, Inc. Single FETs, MOSFETs SIA413ADJ-T1-GE3

Description
P-Channel 12V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single
Request a Quote Datasheet
Description
P-Channel 12V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIA413ADJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA413ADJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA413ADJ-T1-GE3TR-ND
P-Channel 12V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single

P-Channel 12V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single

Buy Now Datasheet
Single FETs, MOSFETs - SIA413ADJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA413ADJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA413ADJ-T1-GE3CT-ND
P-Channel 12V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single

P-Channel 12V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single

Buy Now Datasheet
Single FETs, MOSFETs - SIA413ADJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA413ADJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA413ADJ-T1-GE3DKR-ND
P-Channel 12V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single

P-Channel 12V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6 Single

Buy Now Datasheet
Singapore, Singapore
12V 10A MOSFET Transistor
278-SIA413ADJ-T1-GE3
12V 10A MOSFET Transistor 278-SIA413ADJ-T1-GE3
Trans MOSFET P-CH 12V 10A 6-Pin PowerPAK SC-70 T/R Product overview: SIA413ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA413ADJ-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 12V 10A 6-Pin PowerPAK SC-70 T/R Product overview: SIA413ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA413ADJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - SIA413ADJ-T1-GE3 - 712151-SIA413ADJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIA413ADJ-T1-GE3
712151-SIA413ADJ-T1-GE3
FETs - Single - SIA413ADJ-T1-GE3 712151-SIA413ADJ-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 712151-SIA413ADJ-T1- GE3 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerPAK SC-70-6 Single Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK SC-70-6 Power Dissipation (Maximum): 19W Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 12V Id - Continuous Drain Current: 12A Rds On (Maximum) at Id, Vgs: 29mOhm at 6.7A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 57nC at 8V Gate Source Voltage (Maximum): ±8V Input Capacitance (Ciss) (Maximum) at Vds: 1800pF at 10V

Manufacturer: Vishay Siliconix
Win Source Part Number: 712151-SIA413ADJ-T1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerPAK SC-70-6 Single
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: PowerPAK SC-70-6
Power Dissipation (Maximum): 19W
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 12V
Id - Continuous Drain Current: 12A
Rds On (Maximum) at Id, Vgs: 29mOhm at 6.7A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 57nC at 8V
Gate Source Voltage (Maximum): ±8V
Input Capacitance (Ciss) (Maximum) at Vds: 1800pF at 10V

Buy Now
MOSFET -12V Vds 8V Vgs PowerPAK SC-70

MOSFET -12V Vds 8V Vgs PowerPAK SC-70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA413ADJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA413ADJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA413ADJ-T1-GE3
MOSFET P-CH 12V 12A PPAK SC70-6

MOSFET P-CH 12V 12A PPAK SC70-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIA413ADJ-T1-GE3TR-ND 278-SIA413ADJ-T1-GE3 712151-SIA413ADJ-T1-GE3 SIA413ADJ-T1-GE3 SIA413ADJ-T1-GE3
Product Name Single FETs, MOSFETs 12V 10A MOSFET Transistor FETs - Single - SIA413ADJ-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® SC-70-6 SOT3 PowerPAKR SC-70-6
PD 19000 milliwatts 19000 milliwatts
Unlock Full Specs
to access all available technical data