Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA400EDJ-T1-GE3 SIA400EDJ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096363-SIA400EDJ-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 19.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1265pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 19 mOhm @ 11A, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096363-SIA400EDJ-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 19.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1265pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 19 mOhm @ 11A, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA400EDJ-T1-GE3 - 1096363-SIA400EDJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA400EDJ-T1-GE3
1096363-SIA400EDJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA400EDJ-T1-GE3 1096363-SIA400EDJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096363-SIA400EDJ-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 19.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1265pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 19 mOhm @ 11A, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096363-SIA400EDJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 19.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1265pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 19 mOhm @ 11A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 12A 19.2W MOSFET Transistor
278-SIA400EDJ-T1-GE3
N-Channel 30V 12A 19.2W MOSFET Transistor 278-SIA400EDJ-T1-GE3
N-Channel MOSFET, 30V, 19mR, 12A, 19.2W, SMT Product overview: SIA400EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 12A, 19.2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 19.2W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA400EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 19mR, 12A, 19.2W, SMT Product overview: SIA400EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 12A, 19.2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 19.2W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA400EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIA400EDJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA400EDJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA400EDJ-T1-GE3CT-ND
N-Channel 30V 12A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 12A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA400EDJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA400EDJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA400EDJ-T1-GE3TR-ND
N-Channel 30V 12A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 12A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA400EDJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA400EDJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA400EDJ-T1-GE3DKR-ND
N-Channel 30V 12A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 12A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
MOSFET 30V Vds 12V Vgs PowerPAK SC-70

MOSFET 30V Vds 12V Vgs PowerPAK SC-70

Buy Now Datasheet
Mosfet, N-Ch, 30V, 12A, Powerpak Sc70 Rohs Compliant Vishay - 57AJ0361 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 12A, Powerpak Sc70 Rohs Compliant Vishay
57AJ0361
Mosfet, N-Ch, 30V, 12A, Powerpak Sc70 Rohs Compliant Vishay 57AJ0361
MOSFET, N-CH, 30V, 12A, POWERPAK SC70 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 12A, POWERPAK SC70 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA400EDJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA400EDJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA400EDJ-T1-GE3
MOSFET N-CH 30V 12A PPAK SC70-6

MOSFET N-CH 30V 12A PPAK SC70-6

Supplier's Site
PowerPAK SC-70-6L MOSFETs ROHS - 17930-SIA400EDJ-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
PowerPAK SC-70-6L MOSFETs ROHS
17930-SIA400EDJ-T1-GE3
PowerPAK SC-70-6L MOSFETs ROHS 17930-SIA400EDJ-T1-GE3
PowerPAK SC-70-6L MOSFETs ROHS

PowerPAK SC-70-6L MOSFETs ROHS

Supplier's Site
Single FETs, MOSFETs - SIA400EDJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA400EDJ-T1-GE3
Single FETs, MOSFETs SIA400EDJ-T1-GE3
MOSFET N-CH 30V 12A PPAK SC70-6

MOSFET N-CH 30V 12A PPAK SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096363-SIA400EDJ-T1-GE3 278-SIA400EDJ-T1-GE3 SIA400EDJ-T1-GE3CT-ND SIA400EDJ-T1-GE3 57AJ0361 SIA400EDJ-T1-GE3 17930-SIA400EDJ-T1-GE3 SIA400EDJ-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA400EDJ-T1-GE3 N-Channel 30V 12A 19.2W MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 12A, Powerpak Sc70 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs PowerPAK SC-70-6L MOSFETs ROHS Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 3500 to 19200 milliwatts 19200 milliwatts 19200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data