Vishay Precision Group 100V 5.4A MOSFET Transistor SIA110DJ-T1-GE3

Description
Trans MOSFET N-CH 100V 5.4A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIA110DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA110DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 100V 5.4A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIA110DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA110DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 5.4A MOSFET Transistor
278-SIA110DJ-T1-GE3
100V 5.4A MOSFET Transistor 278-SIA110DJ-T1-GE3
Trans MOSFET N-CH 100V 5.4A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIA110DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA110DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 5.4A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIA110DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA110DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SIA110DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIA110DJ-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIA110DJ-T1-GE3CT-ND
N-Channel 100V 5.4A (Ta), 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 100V 5.4A (Ta), 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIA110DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIA110DJ-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIA110DJ-T1-GE3TR-ND
N-Channel 100V 5.4A (Ta), 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 100V 5.4A (Ta), 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIA110DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIA110DJ-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIA110DJ-T1-GE3DKR-ND
N-Channel 100V 5.4A (Ta), 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 100V 5.4A (Ta), 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1092996-SIA110DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1092996-SIA110DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1092996-SIA110DJ-T1-GE3
Win Source Part Number: 1092996-SIA110DJ-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 5.4A (Ta), 12A (Tc) Rds On (Max) @ Id, Vgs: 55mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIA110DJ-T1-GE3TR,SI A110DJ-T1-GE3DKR,SIA 110DJ-T1-GE3CT Base Product Number: SIA110 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1092996-SIA110DJ-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 5.4A (Ta), 12A (Tc)
Rds On (Max) @ Id, Vgs: 55mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.5W (Ta), 19W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIA110DJ-T1-GE3TR,SIA110DJ-T1-GE3DKR,SIA110DJ-T1-GE3CT
Base Product Number: SIA110
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Mosfet, N-Ch, 100V, 12A, 150Deg C, 19W; Transistor Polarity Vishay - 78AC6485 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 12A, 150Deg C, 19W; Transistor Polarity Vishay
78AC6485
Mosfet, N-Ch, 100V, 12A, 150Deg C, 19W; Transistor Polarity Vishay 78AC6485
MOSFET, N-CH, 100V, 12A, 150DEG C, 19W; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 12A, 150DEG C, 19W; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs PowerPAK SC-70

MOSFET 100V Vds 20V Vgs PowerPAK SC-70

Buy Now Datasheet
Single FETs, MOSFETs - SIA110DJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA110DJ-T1-GE3
Single FETs, MOSFETs SIA110DJ-T1-GE3
MOSFET N-CH 100V 5.4A/12A PPAK

MOSFET N-CH 100V 5.4A/12A PPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIA110DJ-T1-GE3 742-SIA110DJ-T1-GE3CT-ND 1092996-SIA110DJ-T1-GE3 78AC6485 SIA110DJ-T1-GE3 SIA110DJ-T1-GE3
Product Name 100V 5.4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 100V, 12A, 150Deg C, 19W; Transistor Polarity Vishay MOSFET Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 3500 milliwatts 3500 to 19000 milliwatts 3500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape and Reel PowerPAK® SC-70-6 SOT3 TO-3 PowerPAK® SC-70-6
Unlock Full Specs
to access all available technical data