Vishay Intertechnology, Inc. PMIC - PMIC - Motor Drivers, Controllers - SI9987DY-T1-E3 SI9987DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 112620-SI9987DY-T1-E 3 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 1A Voltage - Load: 3.8 V to 13.2 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC, Voice Coil Motor Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 112620-SI9987DY-T1-E 3 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 1A Voltage - Load: 3.8 V to 13.2 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC, Voice Coil Motor Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - SI9987DY-T1-E3 - 112620-SI9987DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - SI9987DY-T1-E3
112620-SI9987DY-T1-E3
PMIC - PMIC - Motor Drivers, Controllers - SI9987DY-T1-E3 112620-SI9987DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 112620-SI9987DY-T1-E 3 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 1A Voltage - Load: 3.8 V to 13.2 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC, Voice Coil Motor Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 112620-SI9987DY-T1-E3
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 3.8 V to 13.2 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
13.2V Motor Driver IC
744-SI9987DY-T1-E3
13.2V Motor Driver IC 744-SI9987DY-T1-E3
IC MTR DRV BIPLR 3.8-13.2V 8SOIC Product overview: SI9987DY-T1-E3 from Vishay / Siliconix is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9987DY-T1-E3 can be used for catalog matching and distributor lookup.

IC MTR DRV BIPLR 3.8-13.2V 8SOIC Product overview: SI9987DY-T1-E3 from Vishay / Siliconix is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9987DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Motor Drivers, Controllers - SI9987DY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
SI9987DY-T1-E3
PMIC - Motor Drivers, Controllers SI9987DY-T1-E3
IC MTR DRV BIPLR 3.8-13.2V 8SOIC

IC MTR DRV BIPLR 3.8-13.2V 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - SI9987DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
SI9987DY-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers SI9987DY-T1-E3
IC MTR DRV BIPLR 3.8-13.2V 8SOIC

IC MTR DRV BIPLR 3.8-13.2V 8SOIC

Supplier's Site
Motor Drivers, Controllers - SI9987DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
SI9987DY-T1-E3
Motor Drivers, Controllers SI9987DY-T1-E3
Bipolar Motor Driver Power MOSFET Parallel 8-SOIC

Bipolar Motor Driver Power MOSFET Parallel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 112620-SI9987DY-T1-E3 744-SI9987DY-T1-E3 SI9987DY-T1-E3 SI9987DY-T1-E3 SI9987DY-T1-E3
Product Name PMIC - PMIC - Motor Drivers, Controllers - SI9987DY-T1-E3 13.2V Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
AC Input 4 to 13 volts
DC Input 4 to 13 volts 13 volts
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data