Manufacturer: Vishay
Win Source Part Number: 1096361-SI9987CY-T1-
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 3.8 V to 13.2 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC MTR DRV BIPLR 3.8-13.2V 8SOIC Product overview: SI9987CY-T1-E3 from Vishay / Siliconix is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9987CY-T1-E3 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 3.8-13.2V 8SOIC
Bipolar Motor Driver Power MOSFET Parallel 8-SOIC
IC MTR DRV BIPLR 3.8-13.2V 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1096361-SI9987CY-T1-E3 | 744-SI9987CY-T1-E3 | SI9987CY-T1-E3 | SI9987CY-T1-E3 | SI9987CY-T1-E3 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - SI9987CY-T1-E3 | 13.2V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 C (32 F) | 0 to 150 C (32 to 302 F) | ||
| AC Input | 4 to 13 volts | ||||
| DC Input | 4 to 13 volts | 13 volts | |||
| Continuous Current | 1 amps |