Vishay Precision Group Motor Driver, Half Bridge, 1A, Soic8, Full Reel; Motor Type Vishay SI9986DY

Description
MOTOR DRIVER, HALF BRIDGE, 1A, SOIC8, FULL REEL; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:10.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3.8V; Supply Voltage Max:13.2VRoHS Compliant: No
Datasheet
Description
MOTOR DRIVER, HALF BRIDGE, 1A, SOIC8, FULL REEL; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:10.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3.8V; Supply Voltage Max:13.2VRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, Half Bridge, 1A, Soic8, Full Reel; Motor Type Vishay - 46C2269 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Half Bridge, 1A, Soic8, Full Reel; Motor Type Vishay
46C2269
Motor Driver, Half Bridge, 1A, Soic8, Full Reel; Motor Type Vishay 46C2269
MOTOR DRIVER, HALF BRIDGE, 1A, SOIC8, FULL REEL; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:10.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3.8V; Supply Voltage Max:13.2VRoHS Compliant: No

MOTOR DRIVER, HALF BRIDGE, 1A, SOIC8, FULL REEL; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:10.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3.8V; Supply Voltage Max:13.2VRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 46C2269
Product Name Motor Driver, Half Bridge, 1A, Soic8, Full Reel; Motor Type Vishay
Motor / System Half Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
ENCL 201A Controller SMC-3 - 150C-D20JAD-1-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details