IC MTR DRV BIPOLAR 3.8-13.2V 8SO Product overview: SI9986DY-T1-E3 from Vishay / Siliconix is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9986DY-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 126522-SI9986DY-T1-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 3.8 V to 13.2 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET Parallel 8-SOIC
IC MTR DRV BIPOLAR 3.8-13.2V 8SO
IC MTR DRV BIPOLAR 3.8-13.2V 8SO
MOTOR DRIVER, H-BRIDGE, 1A, SOIC8; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:10.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3.8V; Supply Voltage Max:13.2V; Product Range:-RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Parallel 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-SI9986DY-T1-E3 | 126522-SI9986DY-T1-E3 | SI9986DY-T1-E3TR-ND | SI9986DY-T1-E3 | SI9986DY-T1-E3 | 06J8287 | SI9986DY-T1-E3 |
| Product Name | 13.2V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - SI9986DY-T1-E3 | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, H-Bridge, 1A, Soic8; Motor Type Vishay | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 13 volts | 4 to 13 volts | 4 to 13 volts | 4 to 13 volts | |||
| AC Input | 4 to 13 volts | 4 to 13 volts | 4 to 13 volts | ||||
| Continuous Current | 1 amps | 1 amps | 1.5 amps |