Manufacturer: Vishay
Win Source Part Number: 1249727-SI9986CY-T1-
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 3.8 V ~ 13.2 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Output Current: 1A
Voltage - Load: 3.8 V ~ 13.2 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Family Name: Si9986
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): MIC502YN; MIC502YM; MIC502YM-TR;
Introduction Date: June 23, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Buffered H-Bridge IC, 1A, 13.2V, 2-Ch, CMOS, SOIC Product overview: SI9986CY-T1-E3 from Vishay is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 1A, 13.2V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1A, 13.2V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9986CY-T1-E3 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 3.8-13.2V 8SO
MOTOR DRIVER, HALF BRIDGE, 1A, SOIC8; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:10.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3.8V; Supply Voltage Max:13.2V; MSL:- RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Parallel 8-SOIC
IC MTR DRV BIPOLAR 3.8-13.2V 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1249727-SI9986CY-T1-E3 | 744-SI9986CY-T1-E3 | SI9986CY-T1-E3 | 06J8286 | SI9986CY-T1-E3 | SI9986CY-T1-E3 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - SI9986CY-T1-E3 | H-Bridge 1A 13.2V SOIC Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Driver, Half Bridge, 1A, Soic8; Motor Type Vishay | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 C (32 F) | 0 to 150 C (32 to 302 F) | |||
| AC Input | 4 to 13 volts | 4 to 13 volts | ||||
| DC Input | 4 to 13 volts | 13 volts | 4 to 13 volts | |||
| Continuous Current | 1 amps | 1 amps | ||||
| PC-Based Bus | Parallel |