Vishay Intertechnology, Inc. Driver; Half-Bridge; 2 mA (Typ.); 3.7 V(Typ.); 0.2 V (Typ.); 1 W; SOIC SI9986CY-T1-E3

Description
The Si9986 is an integrated, buffered H-bridge with TTL compatible inputs and the capability of delivering a continuous 1.0 A at VDD = 12 V (room temperature) at switching rates up to 200 kHz. Internal logic prevents the upper and lower outputs of either half-bridge from being turned on simultaneously. Unique input codes allow both outputs to be forced low (for braking) or forced to a high impedance level. Features: 1.0 A H-Bridge 200 kHz Switching Rate Shoot-Through Limited TTL Compatible Inputs 3.8 to 13.2 V Operating Range Surface Mount Packaging
Description
The Si9986 is an integrated, buffered H-bridge with TTL compatible inputs and the capability of delivering a continuous 1.0 A at VDD = 12 V (room temperature) at switching rates up to 200 kHz. Internal logic prevents the upper and lower outputs of either half-bridge from being turned on simultaneously. Unique input codes allow both outputs to be forced low (for braking) or forced to a high impedance level. Features: 1.0 A H-Bridge 200 kHz Switching Rate Shoot-Through Limited TTL Compatible Inputs 3.8 to 13.2 V Operating Range Surface Mount Packaging

Suppliers

Company
Product
Description
Supplier Links
Driver; Half-Bridge; 2 mA (Typ.); 3.7 V(Typ.); 0.2 V (Typ.); 1 W; SOIC - 70026078 - Allied Electronics, Inc.
Fort Worth, TX, USA
Driver; Half-Bridge; 2 mA (Typ.); 3.7 V(Typ.); 0.2 V (Typ.); 1 W; SOIC
70026078
Driver; Half-Bridge; 2 mA (Typ.); 3.7 V(Typ.); 0.2 V (Typ.); 1 W; SOIC 70026078
The Si9986 is an integrated, buffered H-bridge with TTL compatible inputs and the capability of delivering a continuous 1.0 A at VDD = 12 V (room temperature) at switching rates up to 200 kHz. Internal logic prevents the upper and lower outputs of either half-bridge from being turned on simultaneously. Unique input codes allow both outputs to be forced low (for braking) or forced to a high impedance level. Features: 1.0 A H-Bridge 200 kHz Switching Rate Shoot-Through Limited TTL Compatible Inputs 3.8 to 13.2 V Operating Range Surface Mount Packaging

The Si9986 is an integrated, buffered H-bridge with TTL compatible inputs and the capability of delivering a continuous 1.0 A at VDD = 12 V (room temperature) at switching rates up to 200 kHz. Internal logic prevents the upper and lower outputs of either half-bridge from being turned on simultaneously. Unique input codes allow both outputs to be forced low (for braking) or forced to a high impedance level.
Features:

  • 1.0 A H-Bridge
  • 200 kHz Switching Rate
  • Shoot-Through Limited
  • TTL Compatible Inputs
  • 3.8 to 13.2 V Operating Range
  • Surface Mount Packaging
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70026078
Product Name Driver; Half-Bridge; 2 mA (Typ.); 3.7 V(Typ.); 0.2 V (Typ.); 1 W; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - FSCBH6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 600 volts
View Details
RF Diodes - SMP1340-040LF - 1098574-SMP1340-040LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details