Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers SI9986CY-E3

Description
Win Source Part Number: 1253306-SI9986CY-E3 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Bulk Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Voltage - Load: 3.8V ~ 13.2V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC, Voice Coil Motor Voltage - Supply: 3.8V ~ 13.2V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SI9986CYE3 Base Product Number: SI9986 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253306-SI9986CY-E3 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Bulk Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Voltage - Load: 3.8V ~ 13.2V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC, Voice Coil Motor Voltage - Supply: 3.8V ~ 13.2V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SI9986CYE3 Base Product Number: SI9986 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253306-SI9986CY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1253306-SI9986CY-E3
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1253306-SI9986CY-E3
Win Source Part Number: 1253306-SI9986CY-E3 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Bulk Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Voltage - Load: 3.8V ~ 13.2V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC, Voice Coil Motor Voltage - Supply: 3.8V ~ 13.2V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SI9986CYE3 Base Product Number: SI9986 Product Status: Obsolete

Win Source Part Number: 1253306-SI9986CY-E3
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Bulk
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 3.8V ~ 13.2V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Voltage - Supply: 3.8V ~ 13.2V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SI9986CYE3
Base Product Number: SI9986
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
13.2V Motor Driver IC
744-SI9986CY-E3
13.2V Motor Driver IC 744-SI9986CY-E3
IC MTR DRV BIPOLAR 3.8-13.2V 8SO Product overview: SI9986CY-E3 from Vishay / Siliconix is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9986CY-E3 can be used for catalog matching and distributor lookup.

IC MTR DRV BIPOLAR 3.8-13.2V 8SO Product overview: SI9986CY-E3 from Vishay / Siliconix is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9986CY-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - SI9986CY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
SI9986CY-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers SI9986CY-E3
IC MTR DRV BIPOLAR 3.8-13.2V 8SO

IC MTR DRV BIPOLAR 3.8-13.2V 8SO

Supplier's Site
PMIC - Motor Drivers, Controllers - SI9986CY-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
SI9986CY-E3
PMIC - Motor Drivers, Controllers SI9986CY-E3
IC MTR DRV BIPOLAR 3.8-13.2V 8SO

IC MTR DRV BIPOLAR 3.8-13.2V 8SO

Supplier's Site Datasheet
Motor Drivers, Controllers - SI9986CY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
SI9986CY-E3
Motor Drivers, Controllers SI9986CY-E3
Bipolar Motor Driver Power MOSFET Parallel 8-SOIC

Bipolar Motor Driver Power MOSFET Parallel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1253306-SI9986CY-E3 744-SI9986CY-E3 SI9986CY-E3 SI9986CY-E3 SI9986CY-E3
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 13.2V Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature 0 to 150 C (32 to 302 F) 0 C (32 F) 0 to 150 C (32 to 302 F)
AC Input 4 to 13 volts
DC Input 4 to 13 volts 13 volts
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

MECHATROLINK-III SERVOPACKs - SGD7S-120A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
Motor Drivers, Controllers - TCA3727GXUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
5 suppliers
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 350 HP - CIMR-G7U42200 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details