Vishay Intertechnology, Inc. PMIC - PMIC - Motor Drivers, Controllers - SI9979CS SI9979CS

Description
Manufacturer: Vishay Win Source Part Number: 323338-SI9979CS Packaging: Tray Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 48-SQFP (7x7) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 14.5 V to 17.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 323338-SI9979CS Packaging: Tray Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 48-SQFP (7x7) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 14.5 V to 17.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - SI9979CS - 323338-SI9979CS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - SI9979CS
323338-SI9979CS
PMIC - PMIC - Motor Drivers, Controllers - SI9979CS 323338-SI9979CS
Manufacturer: Vishay Win Source Part Number: 323338-SI9979CS Packaging: Tray Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 48-SQFP (7x7) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 14.5 V to 17.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 323338-SI9979CS
Packaging: Tray
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 48-SQFP (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 14.5 V to 17.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-SI9979CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-SI9979CS
Motor Driver IC 744-SI9979CS
Motor / Motion / Ignition Controllers & Drivers DC Motor Controller Product overview: SI9979CS from Vishay is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9979CS can be used for catalog matching and distributor lookup.

Motor / Motion / Ignition Controllers & Drivers DC Motor Controller Product overview: SI9979CS from Vishay is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9979CS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 323338-SI9979CS 744-SI9979CS
Product Name PMIC - PMIC - Motor Drivers, Controllers - SI9979CS Motor Driver IC
Operating Temperature 0 to 150 C (32 to 302 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data