Vishay Intertechnology, Inc. Gate Driver IC SI9978DW-T1-E3

Description
IC GATE DRVR HALF-BRIDGE 24SOIC Product overview: SI9978DW-T1-E3 from Vishay / Siliconix is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SI9978DW-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 24SOIC Product overview: SI9978DW-T1-E3 from Vishay / Siliconix is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SI9978DW-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-SI9978DW-T1-E3
Gate Driver IC 730-SI9978DW-T1-E3
IC GATE DRVR HALF-BRIDGE 24SOIC Product overview: SI9978DW-T1-E3 from Vishay / Siliconix is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SI9978DW-T1-E3 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 24SOIC Product overview: SI9978DW-T1-E3 from Vishay / Siliconix is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SI9978DW-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - SI9978DW-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
SI9978DW-T1-E3-ND
Gate Drivers SI9978DW-T1-E3-ND
Half-Bridge Gate Driver IC Non-Inverting 24-SOIC

Half-Bridge Gate Driver IC Non-Inverting 24-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - SI9978DW-T1-E3 - 042628-SI9978DW-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SI9978DW-T1-E3
042628-SI9978DW-T1-E3
PMIC - PMIC - Gate Drivers - SI9978DW-T1-E3 042628-SI9978DW-T1-E3
Manufacturer: Vishay Win Source Part Number: 042628-SI9978DW-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 4V High Side Voltage - Max (Bootstrap): 40V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SOIC Supply Voltage - Operating: 14.5 V to 17.5 V Rise and Fall Time: 110ns, 50ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 042628-SI9978DW-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
High Side Voltage - Max (Bootstrap): 40V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SOIC
Supply Voltage - Operating: 14.5 V to 17.5 V
Rise and Fall Time: 110ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - SI9978DW-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
SI9978DW-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers SI9978DW-T1-E3
IC GATE DRVR HALF-BRIDGE 24SOIC

IC GATE DRVR HALF-BRIDGE 24SOIC

Supplier's Site
Gate Drivers - SI9978DW-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
SI9978DW-T1-E3
Gate Drivers SI9978DW-T1-E3
Half-Bridge Gate Driver IC Non-Inverting 24-SOIC

Half-Bridge Gate Driver IC Non-Inverting 24-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-SI9978DW-T1-E3 SI9978DW-T1-E3-ND 042628-SI9978DW-T1-E3 SI9978DW-T1-E3 SI9978DW-T1-E3
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - SI9978DW-T1-E3 Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Rise Time 110 ns 110 ns 110 ns 110 ns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC204DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - SI5330C-B00208-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - A6281EESTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 3
Output Configuration Inverting; Shift Register
Output Voltage 3 volts
View Details
LED Drivers - NCR321PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details