Vishay Intertechnology, Inc. 1.8A SOIC Motor Driver IC SI9961ACY-T1

Description
IC MOTOR DRIVER VOICE COIL 1.8A SOIC-24 Product overview: SI9961ACY-T1 from Vishay is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9961ACY-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER VOICE COIL 1.8A SOIC-24 Product overview: SI9961ACY-T1 from Vishay is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9961ACY-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8A SOIC Motor Driver IC - 744-SI9961ACY-T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8A SOIC Motor Driver IC
744-SI9961ACY-T1
1.8A SOIC Motor Driver IC 744-SI9961ACY-T1
IC MOTOR DRIVER VOICE COIL 1.8A SOIC-24 Product overview: SI9961ACY-T1 from Vishay is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9961ACY-T1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER VOICE COIL 1.8A SOIC-24 Product overview: SI9961ACY-T1 from Vishay is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9961ACY-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - SI9961ACY-T1 - 064626-SI9961ACY-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - SI9961ACY-T1
064626-SI9961ACY-T1
PMIC - PMIC - Motor Drivers, Controllers - SI9961ACY-T1 064626-SI9961ACY-T1
Manufacturer: Vishay Win Source Part Number: 064626-SI9961ACY-T1 Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: BiCDMOS Output Current: 1.8A Voltage - Load: 2 V to 14 V Motor Type - AC, DC: Voice Coil Motor Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 24-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064626-SI9961ACY-T1
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 1.8A
Voltage - Load: 2 V to 14 V
Motor Type - AC, DC: Voice Coil Motor
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 24-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-SI9961ACY-T1 064626-SI9961ACY-T1
Product Name 1.8A SOIC Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - SI9961ACY-T1
Operating Temperature 0 C (32 F) 0 to 150 C (32 to 302 F)
Unlock Full Specs
to access all available technical data