Manufacturer: Vishay Siliconix
Win Source Part Number: 794389-SI9961ACY-T1-
Packaging: Reel package
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: Media Player
Mounting: SMD
Technology: BiCDMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Output Current: 1.8A
Voltage - Load: 2 V ~ 14 V
Motor Type - AC, DC: Voice Coil Motor
Family Name: Si9961
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): BD6226FP-TR; BD16805FV-ME2; BM6228FS-E2; BD69730FV-GE2;
Introduction Date: May 03, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 4.5V-5.5V 24SOIC Product overview: SI9961ACY-T1-E3 from Vishay / Siliconix is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9961ACY-T1-E3 can be used for catalog matching and distributor lookup.
Motor Driver BiCDMOS Parallel 24-SOIC
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 794389-SI9961ACY-T1-E3 | 744-SI9961ACY-T1-E3 | SI9961ACY-T1-E3 | SI9961ACY-T1-E3 | SI9961ACY-T1-E3 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - SI9961ACY-T1-E3 | 4.5V 5.5V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 C (32 F) | 0 to 150 C (32 to 302 F) | ||
| AC Input | 4 to 6 volts | ||||
| DC Input | 4 to 6 volts | 6 volts | |||
| Continuous Current | 1.8 amps |