Vishay Intertechnology, Inc. 60V 3.7A MOSFET Transistor SI9945AEY-T1

Description
MOSFET 2N-CH 60V 3.7A 8SOIC Product overview: SI9945AEY-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI9945AEY-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 3.7A 8SOIC Product overview: SI9945AEY-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI9945AEY-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3.7A MOSFET Transistor
289-SI9945AEY-T1
60V 3.7A MOSFET Transistor 289-SI9945AEY-T1
MOSFET 2N-CH 60V 3.7A 8SOIC Product overview: SI9945AEY-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI9945AEY-T1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 3.7A 8SOIC Product overview: SI9945AEY-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI9945AEY-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9945AEY-T1 - 1096358-SI9945AEY-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9945AEY-T1
1096358-SI9945AEY-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9945AEY-T1 1096358-SI9945AEY-T1
Manufacturer: Vishay Win Source Part Number: 1096358-SI9945AEY-T1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.4W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.7A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096358-SI9945AEY-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.4W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.7A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI9945AEY-T1 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI9945AEY-T1
FET, MOSFET Arrays SI9945AEY-T1
MOSFET 2N-CH 60V 3.7A 8SOIC

MOSFET 2N-CH 60V 3.7A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI9945AEY-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI9945AEY-T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI9945AEY-T1
MOSFET 2N-CH 60V 3.7A 8SOIC

MOSFET 2N-CH 60V 3.7A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI9945AEY-T1 1096358-SI9945AEY-T1 SI9945AEY-T1 SI9945AEY-T1
Product Name 60V 3.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9945AEY-T1 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers